Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Thomson 32LB220B4 LCD screens 81.3 cm (32") Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thomson
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32LB220B4 LCD screens
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32LB220B4 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
3244480175965
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byThomson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15759
This statistic is based on the 90294 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88272 free Open Icecat users.
Info modified on: 18 Feb 2020 13:41:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name Thomson 32LB220B4 LCD screens 81.3 cm (32") Black :
The short editorial description of Thomson 32LB220B4 LCD screens 81.3 cm (32") Black

32LB220B4 - 32” LCD screen High-Definition Ready
More>>>
Thomson 32LB220B4 LCD screens 81.3 cm (32") Black:
The official marketing text of Thomson 32LB220B4 LCD screens 81.3 cm (32") Black as supplied by the manufacturer

-HD Ready : to assess the exceptional quality of image due to the diffusion in high definition.
-Home Cinema LCD TV for a real home cinema experience with an expressive design.
-Hi-Pix HDTV : to appreciate a better picture quality by doubling the number of pixels by line.
-Digital Pure Sound + up to 40 W music power : a direct frontal and powerful Bass restitution with subwoofer for a full cinema sensation, Virtual Dolby Surround.
-Universal 6 in 1 (TV-DVD-VCR-SAT-HiFi-AUX) multi-brand products remote control with Full back Light, DMI (Device Mode Indicator).
-Component video connection including YPrPb and DVI-HDCP able to read a high definition signal : the best in class connection for more detailed pictures.

Short summary description Thomson 32LB220B4 LCD screens 81.3 cm (32") Black:
This short summary of the Thomson 32LB220B4 LCD screens 81.3 cm (32") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Thomson 32LB220B4 LCD screens, 81.3 cm (32"), 1366 x 768 pixels, LCD, Black

Long summary description Thomson 32LB220B4 LCD screens 81.3 cm (32") Black:
This is an auto-generated long summary of Thomson 32LB220B4 LCD screens 81.3 cm (32") Black based on the first three specs of the first five spec groups.

Thomson 32LB220B4 LCD screens. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, Display technology: LCD, Display brightness: 550 cd/m², Response time: 8 ms, Contrast ratio (typical): 800:1, Native aspect ratio: 16:9. Weight: 23 kg. Product colour: Black

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
81.3 cm (32")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Display technology *
The technology used in the display e.g. plasma, LED.
LCD
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
16:9
Display brightness *
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
550 cd/m²
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
8 ms
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
800:1
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
170°
Viewing angle, vertical
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
170°
Viewable size diagonal
80 cm
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Panel mounting interface
The product can be used wih VESA mounting interfaces.
200 x 100 mm
Performance
Teletext
1500 pages
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
165 W
Power
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
2.5 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
948 mm
Depth *
The distance from the front to the back of something.
125 mm
Height *
The measurement of the product from head to foot or from base to top.
580 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
23 kg
Width (with stand)
948 mm
Depth (with stand)
258 mm
Height (with stand)
616 mm
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
1045 x 330 x 685 mm
Other features
Teletext level
2.5
Display
The description of display that can includes display type, resolution, size etc.
TFT
I/O ports
An interface on a device to which you can connect another device.
-Antenna -Scart 1:CVBS / RGB / S-VIDEO -Scart 2:CVBS / RGB / S-VIDEO -Scart 3:CVBS / - / S-VIDEO -CINCH audio 2 x in / out -CINCH subwoofer out -PICTURE:CINCH video in -S-video in -PC mode:VGA in/Audio L/R in -Other:DVI in/Audio L/R in; YPbPr CbCr
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:46:55
Uk has collected 1 expert review for Thomson 32LB220B4 LCD screens 81.3 cm (32") Black and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:46:55
Nl heeft 1 proffesionele recensie voor Thomson 32LB220B4 LCD screens 81,3 cm (32") Zwart gevonden en de beoordeling is 100 van de 100. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
100%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:46:55
Fr a recueilli 1 avis d’experts pour Thomson 32LB220B4 LCD screens 81,3 cm (32") Noir et la note moyenne est de 100 sur 100. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
100%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:46:55
De hat 1 Expertenmeinung für Thomson 32LB220B4 LCD screens 81,3 cm (32 Zoll) Schwarz zusammengestellt, die Beurteilung ist 100 von 100. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
100%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:46:55
Testseek ha raccolto 1 recensione da parte di esperti per Thomson 32LB220B4 LCD screens 81,3 cm (32") Nero e la valutazione è di 100 su 100. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
100%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:46:55
Es ha coleccionado 1 opiniones de expertos para Thomson 32LB220B4 LCD screens 81,3 cm (32") Negro y la calificación media es 100 de 100. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
100%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:46:55
Dk har samlet 1 ekspertanmeldelse for Thomson 32LB220B4 LCD screens 81,3 cm (32") Sort og bedømmelsen er 100 af 100. Klik nedenfor og brug Dk til at finde bedømmelser, produktpriser og konklusioner.
100%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:46:55
Se har samlat in 1 experttest för Thomson 32LB220B4 LCD screens 81,3 cm (32") Svart och det genomsnittliga betyget är 100 av 100. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
100%
Source Review comments Score
techradar.com
Updated:
2016-11-15 02:46:55
Several screens from French brand Thomsons Scenium range have impressed us of late, and this living room-friendly, HD-ready set also looks like it has a few tricks under its shiny black jacket. Design-wise, smooth lines abound.Talking of lines, there...
Good HD-ready and HDCP-compliant, Hi-Pix technology gives finely defined edges, Integrated sub is full of bass...
Bottom line Having arrived fashionably late at the LCD party, Thomson has been standing aloof and looking rather cool for some time. Its previous models in the now-established Scenium range have impressed stylistically without causing too much of a scene on screen...
100%
Show all
Customer service details
X