Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Thomson 28" 100Hz 16/9 High Focus TV 71.1 cm (28") Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thomson
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
28" 100Hz 16/9 High Focus TV
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
28WM402
Category
Cathode Ray Tube (CRT) TVs are relatively large and heavy TVs. Nowadays they have largely been replaced by flatscreen LCD and plasma TVs.
CRT TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byThomson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4405
This statistic is based on the 90193 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 04 Apr 2019 05:49:27
The date of the most recent change of this product data-sheet in Icecat.
Long product name Thomson 28" 100Hz 16/9 High Focus TV 71.1 cm (28") Silver :
The short editorial description of Thomson 28" 100Hz 16/9 High Focus TV 71.1 cm (28") Silver

Thomson 28" 100Hz 16/9 High Focus TV
More>>>
Thomson 28" 100Hz 16/9 High Focus TV 71.1 cm (28") Silver:
The official marketing text of Thomson 28" 100Hz 16/9 High Focus TV 71.1 cm (28") Silver as supplied by the manufacturer

- X-Flat tube - TF Contour for the best picture quality, incomparable comfort of vision and perfectly flat outlook
- 100 Hz Hi-Focus : a new dynamic 100 Hz for a high picture quality whatever the source is
- 2 x 20 W music power for a powerful sound to make the most from your movies
- Auto-format to enjoy wide screen picture whatever the source is (4/3 or cinemascope)
- 3 in 1 (TV-DVD-VCR) multi-brand product remote control
- Scarts x 2

Short summary description Thomson 28" 100Hz 16/9 High Focus TV 71.1 cm (28") Silver:
This short summary of the Thomson 28" 100Hz 16/9 High Focus TV 71.1 cm (28") Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Thomson 28" 100Hz 16/9 High Focus TV, 71.1 cm (28"), 16:9, Extra-Flat, 66 cm, SECAM, 2 x RMS

Long summary description Thomson 28" 100Hz 16/9 High Focus TV 71.1 cm (28") Silver:
This is an auto-generated long summary of Thomson 28" 100Hz 16/9 High Focus TV 71.1 cm (28") Silver based on the first three specs of the first five spec groups.

Thomson 28" 100Hz 16/9 High Focus TV. Display diagonal: 71.1 cm (28"), Aspect ratio: 16:9, Display: Extra-Flat. Analog signal format system: SECAM. Audio system: 2 x RMS, RMS rated power: 20 W. Product colour: Silver. Power consumption (typical): 130 W, Power consumption (standby): 4 W

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
71.1 cm (28")
Aspect ratio *
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Display
The description of display that can includes display type, resolution, size etc.
Extra-Flat
Viewable size diagonal
66 cm
TV tuner
Analog signal format system
The supported protocols for exchanging analog signals.
SECAM
Audio
Audio system
System used to play music or speech.
2 x RMS
RMS rated power
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
20 W
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Management features
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Technical details
Combo TV *
TV with either a VCR or a DVD built into a single unit.
Yes
Technical details
Frequency range
100Hz
Sleep timer
Yes
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
130 W
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
4 W
Teletext
Teletext
128 pages
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
773 x 507 x 486 mm
Packaging data
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
788 x 522 x 506 mm
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
Aerial input SCART1: CVBS/RGB SCART1: CVBS/S-VIDEO CINCH in (2-audio/1-video) S-video in Headphone out
Customer service details
X