Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Thomson 27" LCD TV Hi-Pix 2 68.6 cm (27") Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thomson
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27" LCD TV Hi-Pix 2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
27LB132B5
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byThomson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7375
This statistic is based on the 90193 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 04 Apr 2019 05:49:26
The date of the most recent change of this product data-sheet in Icecat.
Long product name Thomson 27" LCD TV Hi-Pix 2 68.6 cm (27") Black :
The short editorial description of Thomson 27" LCD TV Hi-Pix 2 68.6 cm (27") Black

27LB132B5 - 27" LCD TV Hi-Pix 2
More>>>
Thomson 27" LCD TV Hi-Pix 2 68.6 cm (27") Black:
The official marketing text of Thomson 27" LCD TV Hi-Pix 2 68.6 cm (27") Black as supplied by the manufacturer

-Hi-Pix2 technology combines the best from the most recent deinterlacing and scaling technologies;
-HD ready with HDMI-HDCP and YUV;
-USB 1.1 slot, 2.0 compatible;
-Universal Card reader, 8 in 2;
-DPS High def sound BBE VIVA;

Short summary description Thomson 27" LCD TV Hi-Pix 2 68.6 cm (27") Black:
This short summary of the Thomson 27" LCD TV Hi-Pix 2 68.6 cm (27") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Thomson 27" LCD TV Hi-Pix 2, 68.6 cm (27"), 1366 x 768 pixels, LCD, Black

Long summary description Thomson 27" LCD TV Hi-Pix 2 68.6 cm (27") Black:
This is an auto-generated long summary of Thomson 27" LCD TV Hi-Pix 2 68.6 cm (27") Black based on the first three specs of the first five spec groups.

Thomson 27" LCD TV Hi-Pix 2. Display diagonal: 68.6 cm (27"), Display resolution: 1366 x 768 pixels, Display technology: LCD, Display brightness: 550 cd/m², Response time: 12 ms, Contrast ratio (typical): 900:1. Weight: 20 kg. Product colour: Black

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
68.6 cm (27")
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Display technology *
The technology used in the display e.g. plasma, LED.
LCD
Display brightness *
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
550 cd/m²
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
12 ms
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
900:1
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
170°
Viewing angle, vertical
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
170°
Viewable size diagonal
67 cm
TV tuner
Analog signal format system *
The supported protocols for exchanging analog signals.
PAL,SECAM
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Weight & dimensions
Width *
The measurement or extent of something from side to side.
830 mm
Weight & dimensions
Depth *
The distance from the front to the back of something.
97 mm
Height *
The measurement of the product from head to foot or from base to top.
470.5 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
20 kg
Width (with stand)
830 mm
Depth (with stand)
162 mm
Height (with stand)
507.8 mm
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
925 x 230 x 585 mm
Packaging data
Package weight
Weight of the packaged product.
23 kg
Other features
Teletext level
1.5
Display
The description of display that can includes display type, resolution, size etc.
LCD
I/O ports
An interface on a device to which you can connect another device.
-Antenna; -Scart a(CVBS / - / S-VIDEO); -CINCH audio in / out; -HD Connector 1(HDMI-HDCP); -HD Connector 2(YPbPrCbCr); -CINCH video in; -S-video in; -VGA+Jack audio in 3.5mm; -USB;
Brand Image Product code Product Stock Price from
Thomson 32" LCD TV Hi-Pix 2 HD Ready 81.3 cm (32") Black Thomson 32" LCD TV Hi-Pix 2 HD Ready 81.3 cm (32") Black
(show image)
32LB132B5 32" LCD TV Hi-Pix 2 HD Ready 0,00
(excl. VAT)
0,00 (incl. VAT)
Thomson 37" LCD TV Hi-Pix 2 94 cm (37") Black Thomson 37" LCD TV Hi-Pix 2 94 cm (37") Black
(show image)
37LB132B5 37" LCD TV Hi-Pix 2 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details
X