location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Thomas Perfect air allergy pure 1.8 L Cylinder vacuum Dry&wet 1700 W Bagless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thomas Check ‘Thomas’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Perfect air allergy pure
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
786524
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4005435110078
Category:
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums Check ‘Thomas’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Thomas: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37976
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:50:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Thomas Perfect air allergy pure 1.8 L Cylinder vacuum Dry&wet 1700 W Bagless
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cylinder vacuum 1.8 L 1700 W Turquoise, White
  • - Dry&wet Bagless
  • - HEPA, Micro Filtering
  • - Operating radius: 11 m
  • - Cord storage
Long product name Thomas Perfect air allergy pure 1.8 L Cylinder vacuum Dry&wet 1700 W Bagless :
The long product name of Thomas Perfect air allergy pure 1.8 L Cylinder vacuum Dry&wet 1700 W Bagless. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Perfect air allergy pure, 1700 W, 1.8 l
More>>>
Short summary description Thomas Perfect air allergy pure 1.8 L Cylinder vacuum Dry&wet 1700 W Bagless:
This short summary of the Thomas Perfect air allergy pure 1.8 L Cylinder vacuum Dry&wet 1700 W Bagless data-sheet is auto-generated and uses the product title and the first six key specs.

Thomas Perfect air allergy pure, 1700 W, Cylinder vacuum, Dry&wet, Bagless, 1.8 L, HEPA, Micro

Long summary description Thomas Perfect air allergy pure 1.8 L Cylinder vacuum Dry&wet 1700 W Bagless:
This is an auto-generated long summary of Thomas Perfect air allergy pure 1.8 L Cylinder vacuum Dry&wet 1700 W Bagless based on the first three specs of the first five spec groups.

Thomas Perfect air allergy pure. Maximum input power: 1700 W. Type: Cylinder vacuum, Cleaning type: Dry&wet, Dust container type: Bagless, Dust capacity: 1.8 L. Vacuum air filtering: HEPA, Micro, Dirt separating method: Filtering. Product colour: Turquoise, White

Country Distributor
Lithuania 1 distributor(s)