Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Thermaltake Purepower RX power supply unit 600 W ATX Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thermaltake
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Purepower RX
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W0144RU
Category
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byThermaltake: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4358
This statistic is based on the 92329 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 90251 free Open Icecat users.
Info modified on: 08 Apr 2019 11:44:48
The date of the most recent change of this product data-sheet in Icecat.
Long product name Thermaltake Purepower RX power supply unit 600 W ATX Silver :
The short editorial description of Thermaltake Purepower RX power supply unit 600 W ATX Silver

PurePower RX Cable Management 600W
More>>>
Short summary description Thermaltake Purepower RX power supply unit 600 W ATX Silver:
This short summary of the Thermaltake Purepower RX power supply unit 600 W ATX Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Thermaltake Purepower RX, 600 W, 115 - 230 V, 8 A, 16 ms, 75%, Overload,Short circuit

Long summary description Thermaltake Purepower RX power supply unit 600 W ATX Silver:
This is an auto-generated long summary of Thermaltake Purepower RX power supply unit 600 W ATX Silver based on the first three specs of the first five spec groups.

Thermaltake Purepower RX. Total power: 600 W, AC input voltage: 115 - 230 V, Input current: 8 A. Power supply unit (PSU) form factor: ATX, Noise level: 16 dB. Product colour: Silver, Fan diameter: 14 cm. Dimensions (WxDxH): 150 x 160 x 85 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 09:37:02
Uk has collected 4 expert reviews for Thermaltake Purepower RX power supply unit 600 W ATX Silver and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 09:37:02
Nl heeft 4 proffesionele recensies verzameld voor Thermaltake Purepower RX power supply unit 600 W ATX Zilver. Het gemiddelde van deze proffesionele recensies is 86 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
86%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 09:37:02
Fr a recueilli 4 avis d’experts pour Thermaltake Purepower RX unité d'alimentation d'énergie 600 W ATX Argent et la note moyenne est de 86 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
86%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 09:37:02
De hat 4 Expertenmeinungen über Thermaltake Purepower RX Netzteil 600 W ATX Silber eingeholt. Das duchschnittliche Epertenrating ist 86 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
86%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 09:37:02
Testseek ha raccolto 4 recensioni da parte di esperti per Thermaltake Purepower RX alimentatore per computer 600 W ATX Argento e la valutazione media da parte degli esperti è di 86 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
86%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 09:37:02
Es ha coleccionado 4 opiniones de expertos para Thermaltake Purepower RX unidad de fuente de alimentación 600 W ATX Plata y la calificación media es 86 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
86%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 09:37:02
Dk har samlet 4 ekspertanmeldelser for Thermaltake Purepower RX enhed til strømforsyning 600 W ATX Sølv og den gennemsnitlige ekspertbedømmelse er 86 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
86%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 09:37:02
Se har samlat in 4 experttester för Thermaltake Purepower RX strömförsörjningsenheter 600 W ATX Silver och det genomsnittliga betyget är 86 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
86%
Source Review comments Score
hardocp.com
Updated:
2011-10-04 09:36:51
Today Thermaltake Technology Company is back for a third time through our Power Supply testing program with their Purepower RX 600W. As a company Thermaltake has a rather short history being founded in just 1999, but in that short time they have grown...
Bottom line The Thermaltake Purepower RX 600W is certainly a capable power supply that did a good job on delivering on its name sake of "pure" power as the DC Output quality on the minor rails was absolutely outstanding as was the unit’s voltage regulation thro...
0%
tweaknews.net
Updated:
2011-10-04 09:36:53
Thermaltakes Purepower RX 600W has proven to be a very capable PSU. With impressive stability, quiet operation, modular design with plenty of connectors and sleeved cabling, the RX 600W brings a lot to the table and does so with a fairly modest price...
Good Stable, Quiet, Feature rich, Reasonably priced, Modular, Active PFC, SLI certified, Good efficiency, Informative manual...
Bad Auxiliary power cable design...
Bottom line Thermaltakes Purepower RX 600W has proven to be a very capable PSU. With impressive stability, quiet operation, modular design with plenty of connectors and sleeved cabling, the RX 600W brings a lot to the table and does so with a fairly modest pric...
0%
planetx64.com
Updated:
2011-10-04 09:36:55
After running the Thermaltake Purepower 600W for a while in each system, I can say that I am impressed with what I have seen. I was skeptical as to how it would perform after hearing about subpar performance from Tts PSUs in the past, but now havin...
86%
overclock3d.net
Updated:
2011-10-04 09:37:02
With the introduction of SLI, Crossfire and Dual Core processors, it is becoming increasingly apparent that you cant cut corners when it comes to selecting a power supply. Without clean and stable voltages, your computer simply won't function correctly...
Bottom line The Thermaltake Purepower 600w has taken me by suprise. I certainly wasn't expecting it to perform anywhere near as well as it has. It provided great voltages on my system, and even performed really well in our custom stress tests.This, combined with the...
0%
Brand Image Product code Product Stock Price from
Thermaltake

Thermaltake Purepower RX power supply unit 550 W ATX Silver
(show image)
W0143RU Purepower RX 0,00
(excl. VAT)
0 (incl. VAT)