Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Thermaltake W0128 power supply unit 650 W ATX Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thermaltake
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W0128
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W0128RU
Category
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byThermaltake: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3902
This statistic is based on the 92193 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 90109 free Open Icecat users.
Info modified on: 08 Apr 2019 11:44:46
The date of the most recent change of this product data-sheet in Icecat.
Long product name Thermaltake W0128 power supply unit 650 W ATX Black :
The short editorial description of Thermaltake W0128 power supply unit 650 W ATX Black

W0128RU ATX 12V power supply - 650 W
More>>>
Short summary description Thermaltake W0128 power supply unit 650 W ATX Black:
This short summary of the Thermaltake W0128 power supply unit 650 W ATX Black data-sheet is auto-generated and uses the product title and the first six key specs.

Thermaltake W0128, 650 W, 16 ms, 85%, Overload,Short circuit, 24-pin Main, 4+4-pin +12V Power, 4-pin Peripheral Power, 5-pin S-ATA, 4-pin Floppy Drive, 6-pin..., ATX

Long summary description Thermaltake W0128 power supply unit 650 W ATX Black:
This is an auto-generated long summary of Thermaltake W0128 power supply unit 650 W ATX Black based on the first three specs of the first five spec groups.

Thermaltake W0128. Total power: 650 W, Hold time: 16 ms, Efficiency: 85%. Connector(s): 24-pin Main, 4+4-pin +12V Power, 4-pin Peripheral Power, 5-pin S-ATA, 4-pin Floppy Drive, 6-pin.... Power supply unit (PSU) form factor: ATX, Mean time between failures (MTBF): 120.000 h, Certification: 80 Plus Certified. Product colour: Black. Dimensions (WxDxH): 150 x 160 x 85 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details
Array