location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Thermaltake W0117 ATX power supply unit 750 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thermaltake Check ‘Thermaltake’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W0117 ATX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W0117RU
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Thermaltake’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Thermaltake: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4509
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Apr 2019 11:44:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Thermaltake W0117 ATX power supply unit 750 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 750 W
  • - ATX
  • - Black
Long product name Thermaltake W0117 ATX power supply unit 750 W Black :
The long product name of Thermaltake W0117 ATX power supply unit 750 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

W0117RU ATX 12V power supply - 750 W
More>>>
Short summary description Thermaltake W0117 ATX power supply unit 750 W Black:
This short summary of the Thermaltake W0117 ATX power supply unit 750 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Thermaltake W0117 ATX, 750 W, 16 ms, 85%, Overload, Short circuit, 24-pin Main, 8-pin +12V Power, 4-pin +12V Power, 4-pin Peripheral Power, 4-pin Floppy Drive, 5-pin..., ATX

Long summary description Thermaltake W0117 ATX power supply unit 750 W Black:
This is an auto-generated long summary of Thermaltake W0117 ATX power supply unit 750 W Black based on the first three specs of the first five spec groups.

Thermaltake W0117 ATX. Total power: 750 W, Hold time: 16 ms, Efficiency: 85%. Connector(s): 24-pin Main, 8-pin +12V Power, 4-pin +12V Power, 4-pin Peripheral Power, 4-pin Floppy Drive, 5-pin.... Power supply unit (PSU) form factor: ATX, Mean time between failures (MTBF): 120.000 h, Certification: Safety / EMI Approvals: CE, CB, TUV, FCC, UL, CUL, and BSMI certified nVidia SLI Certified 80 Plus.... Product colour: Black. Dimensions (WxDxH): 150 x 160 x 85 mm

Source Testseek summary Average rating
Reviews
Updated:
2011-08-03 07:58:19
Uk has collected 10 expert reviews for Thermaltake W0117 ATX power supply unit 750 W Black and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
atomicmpc.com.au
Updated:
2011-11-06 03:16:37
Thermaltake’s Toughpower series is really starting to challenge the heavyweights, now coming in at a mind boggling 750W – you’d need a lot of hard drives to justify such a huge amount of power (or maybe some old style quad SLI), but we k...
80%
techaddicts.net
Updated:
2011-08-03 07:58:01
Today, we take a look at Thermaltakes new power supply, the ToughPower 750W. The Toughpower is a new series of power supplies that are designed for power hungry Dual Core, SLI and Crossfire based systems. Video Cards, CPUs, and Motherboards today...
Good Excellent Power Handling, Next Gen quad 12v rails, Quiet, Black Paint "Mirror Effect" looks great, Vibration dampening material included...
Bad A little pricey @ ~$190...
0%
rbmods.com
Updated:
2011-08-03 07:58:05
Date 2006-09-28Provider: ThermaltakeAuthor: BigManEditor: Princess AmmieThermaltake ToughPower 750W Power SupplyToday its time for us to take a look at a power supply once again. Thermaltake has been making new power supplies lately and today we take...
Good Quiet, Powerful, Stable rails, Well packed...
Bad None this far...
Bottom line This is a VERY nice power supply that Thermaltake has released. This performs as well as the OCZ Modstream actually does. Its a high quality product that almost sums it all up, its extremely quiet and stable which to alot of people is very important...
100%
neoseeker.com
Updated:
2011-08-03 07:58:07
Weve played with quite a few power supplies over the years. Some come with flashing lights and pretty paint jobs. Some have special connectors and braided wires. But when it comes down to the proverbial brass tacks, function is far more important than...
Bottom line Thermaltake has built a one of the most stable power supplies Ive ever seen. And it looks good too. But when it comes down to it, performance is what really matters. I can definitely say that the Thermaltake Toughpower came out a winner. On the one...
0%
jivemagazine.com
Updated:
2011-08-03 07:58:09
The Toughpower 750W from Thermaltake is a top of the line power supply for gaming computers. While some might argue that a PC should only need no more than 400 watts for a power supply, any true gamer will no that there is no limit to how much wattage...
0%
Bjorn3d.com
Updated:
2011-08-03 07:58:12
Thermaltake is a well known company among enthusiasts. It was founded back in 1999. Their success started with manufacturing high-end CPU coolers and case accessories. The most memorable cooler was the Golden ORB available for both Intel and AMD platf...
Good Very stable rails, Quad 12V rails, 140 mm fan, Quiet, Up to 60 Amps on 12V rails, SLI / CrossFire / Dual-core ready, Clean look...
Bad Tad high +5V values...
Bottom line Thermaltake Toughpower 750W Company: Thermaltake Author: Rafal Zak Released: 2006-07-19 Category: Power Supplies Rating: Tell us what you thought of this review!!Print Friendly Go to page: <<< Previous PageTesting & Thoughts This is likely the most int...
90%
techspot.com
Updated:
2011-08-03 07:58:15
Over the past few years the requirement for high-quality power supplies has become a real issue. Since processors and graphics cards have really started to suck down power, there has been a greater demand for power supplies to perform. Computers are ge...
Bottom line Thermaltake started out life as a PC company creating odd looking air coolers such as the Golden Orb, and although they did not work all that well, they looked rather cool. The standard of Thermaltake coolers is not a whole lot better today in my opin...
0%
pcper.com
Updated:
2011-08-03 07:58:18
The Thermaltake Toughpower enclosure is painted gloss black and uses a single 140mm fan on the bottom side for cooling. The fan speed is dynamically adjusted based on power supply load and temperature. The large seven bladed fan is manufacture...
Good Solid, stable voltages (up to 60A 12V), Quiet during normal operation (<400 watt output), ATX 12V 2.2 and EPS 12V compliant, Supports SATA and PCIE, Very good efficiency along with Active PFC, Black gloss finish and all the cables are sleeved, Backed b...
Bad Longer chassis (160mm) may not fit inside some PC enclosures...
Bottom line If you are in the market for a power supply in the 600~750 watt range, one of the new Thermaltake Toughpower units deserve a close look. The 750W model exhibited very good voltage regulation and stability and was quiet, especially while operating u...
0%