location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Thermaltake W0106 ATX power supply unit 700 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thermaltake Check ‘Thermaltake’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W0106 ATX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W0106RU
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Thermaltake’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Thermaltake: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6719
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Mar 2024 14:46:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Thermaltake W0106 ATX power supply unit 700 W Black :
The long product name of Thermaltake W0106 ATX power supply unit 700 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

W0106 ATX 12V power supply - 700 W
More>>>
Short summary description Thermaltake W0106 ATX power supply unit 700 W Black:
This short summary of the Thermaltake W0106 ATX power supply unit 700 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Thermaltake W0106 ATX, 700 W, 16 ms, 85%, Overload, Short circuit, 24-pin Main, 8-pin PCI-Express, 4+4-pin +12V Power, 4-pin Peripheral Power, 5-pin S-ATA, 4-pin..., Semi-Modular

Long summary description Thermaltake W0106 ATX power supply unit 700 W Black:
This is an auto-generated long summary of Thermaltake W0106 ATX power supply unit 700 W Black based on the first three specs of the first five spec groups.

Thermaltake W0106 ATX. Total power: 700 W, Hold time: 16 ms, Efficiency: 85%. Connector(s): 24-pin Main, 8-pin PCI-Express, 4+4-pin +12V Power, 4-pin Peripheral Power, 5-pin S-ATA, 4-pin..., Cabling type: Semi-Modular. Mean time between failures (MTBF): 120.000 h, Certification: Safety / EMI Approvals: CE, CB, TUV, FCC, UL, CUL, and BSMI certified. Product colour: Black. Dimensions (WxDxH): 150 x 160 x 85 mm

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 10:22:22
Uk has collected 1 expert review for Thermaltake W0106 ATX power supply unit 700 W Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
Maxitmag.com
Updated:
2011-10-04 10:22:22
Only one word is needed to sum up the Thermaltake Toughpower psu. WOW!. The best power supply on the planet? We think so. Superb packaging, awesome specs and finish make this a winner. In fact the only thing we could find to fault on this power supply...
0%