Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 450 W
- - ATX
- - Black
Long product name Thermaltake W0070RUC power supply unit 450 W ATX Black
:
W0070RUC power supply - 430 W Maximum
The long product name of Thermaltake W0070RUC power supply unit 450 W ATX Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
W0070RUC power supply - 430 W Maximum
More>>>
Short summary description Thermaltake W0070RUC power supply unit 450 W ATX Black:
This short summary of the Thermaltake W0070RUC power supply unit 450 W ATX Black data-sheet is auto-generated and uses the product title and the first six key specs.
Thermaltake W0070RUC, 450 W, 5 A, 16 ms, 65%, Overload, Short circuit, 20+4-pin Main Connector & 4-pin Power Connector
Long summary description Thermaltake W0070RUC power supply unit 450 W ATX Black:
This is an auto-generated long summary of Thermaltake W0070RUC power supply unit 450 W ATX Black based on the first three specs of the first five spec groups.
Thermaltake W0070RUC. Total power: 450 W, Input current: 5 A, Hold time: 16 ms. Connector(s): 20+4-pin Main Connector & 4-pin Power Connector. Power supply unit (PSU) form factor: ATX, Certification: Safety / EMI Approvals: FCC, UL, CUL, CSA, and CE certification. Product colour: Black