Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Thermaltake TR2 power supply unit 420 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thermaltake
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TR2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W0062RU
Category
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byThermaltake: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3946
This statistic is based on the 92329 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 90251 free Open Icecat users.
Info modified on: 04 Apr 2019 08:05:26
The date of the most recent change of this product data-sheet in Icecat.
Long product name Thermaltake TR2 power supply unit 420 W Black :
The short editorial description of Thermaltake TR2 power supply unit 420 W Black

TR2 420W ATX 12V 2.0 Version
More>>>
Short summary description Thermaltake TR2 power supply unit 420 W Black:
This short summary of the Thermaltake TR2 power supply unit 420 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Thermaltake TR2, 420 W, 19 dB, Black, 1.68 kg, 150 x 140 x 86 mm

Long summary description Thermaltake TR2 power supply unit 420 W Black:
This is an auto-generated long summary of Thermaltake TR2 power supply unit 420 W Black based on the first three specs of the first five spec groups.

Thermaltake TR2. Total power: 420 W. Noise level: 19 dB. Product colour: Black. Weight: 1.68 kg. Dimensions (WxDxH): 150 x 140 x 86 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 09:34:20
Uk has collected 1 expert review for Thermaltake TR2 power supply unit 420 W Black and the rating is 95 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
95%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 09:34:20
Nl heeft 1 proffesionele recensie voor Thermaltake TR2 power supply unit 420 W Zwart gevonden en de beoordeling is 95 van de 100. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
95%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 09:34:20
Fr a recueilli 1 avis d’experts pour Thermaltake TR2 unité d'alimentation d'énergie 420 W Noir et la note moyenne est de 95 sur 100. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
95%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 09:34:20
De hat 1 Expertenmeinung für Thermaltake TR2 Netzteil 420 W Schwarz zusammengestellt, die Beurteilung ist 95 von 100. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
95%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 09:34:20
Testseek ha raccolto 1 recensione da parte di esperti per Thermaltake TR2 alimentatore per computer 420 W Nero e la valutazione è di 95 su 100. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
95%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 09:34:20
Es ha coleccionado 1 opiniones de expertos para Thermaltake TR2 unidad de fuente de alimentación 420 W Negro y la calificación media es 95 de 100. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
95%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 09:34:20
Dk har samlet 1 ekspertanmeldelse for Thermaltake TR2 enhed til strømforsyning 420 W Sort og bedømmelsen er 95 af 100. Klik nedenfor og brug Dk til at finde bedømmelser, produktpriser og konklusioner.
95%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 09:34:20
Se har samlat in 1 experttest för Thermaltake TR2 strömförsörjningsenheter 420 W Svart och det genomsnittliga betyget är 95 av 100. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
95%
Source Review comments Score
tweaktown.com
Updated:
2016-12-30 00:45:31
Leap forward a few years and we?re seeing this same company continuing it?s goal of making some very effective cooling solutions, but we also see them branching out into several different areas as well. They are still aiming their product line at the e...
95%