Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Thermaltake Armor A30 Mini-Tower Black computer case

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thermaltake
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Armor A30
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VM70001W2Z show
Show alternative article codes used in the online market place
Category
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
computer cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Thermaltake: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 30949
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 20 Nov 2017 03:42:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name Thermaltake Armor A30 Mini-Tower Black computer case :
The short editorial description of Thermaltake Armor A30 Mini-Tower Black computer case

Armor A30, ATX, micro-ATX, Mini Tower, Black
More>>>
Short summary description Thermaltake Armor A30 Mini-Tower Black computer case:
This short summary of the Thermaltake Armor A30 Mini-Tower Black computer case data-sheet is auto-generated and uses the product title and the first six key specs.
Thermaltake Armor A30, Mini-Tower, PC, SECC, Micro-ATX,Mini-ITX, Black, Case fans
Long summary description Thermaltake Armor A30 Mini-Tower Black computer case :

Thermaltake Armor A30. Form factor: Mini-Tower, Type: PC, Material: SECC. Front fans installed: 1x 90 mm, Rear fans installed: 2x 60 mm, Top fans installed: 1x 230 mm. Supported hard disk drive sizes: 2.5,3.5". Width: 291 mm, Depth: 456 mm, Height: 266 mm. Power supply type: Standard PS2, Internal drive bays: 2 x 3.5’’, 2 x 2.5”, External drive bays: 2 x 5.25’’, 1 x 3.5’’

This is an auto-generated long summary of Thermaltake Armor A30 Mini-Tower Black computer case based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-09-11
Testseek has collected 44 expert reviews for Thermaltake Armor A30 and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
85%
Source Review comments Score
kitguru.net
Updated:
2011-09-11
KitGuru has looked at several new Fusion boards from AMD partners MSI and Sapphire. Both products left us with positive feelings - the mixture of low power drain, competitive pricing and excellent high definition media performance is certainly a he...
Bottom line You do pay a premium for this Asus E35M1-I Deluxe motherboard, but in our opinion it is worth every penny. The Thermaltake Armor A30 is very well put together and offers great cooling proficiency while generating very little noise. Both products earn...
90%
Bcchardware.com
Updated:
2011-11-06
Thermaltake has been making cases for many years now and they have a wide range of chassis offerings that range from budget mid-tower cases to very expensive full tower designs. Today we are looking at the shortest of their Armor series - namely the...
Good Sleek little MATX Chassis, Room for large graphics cards, Supports lots of drives, Decent cooling setup, Removable Motherboard tray, Modular design...
Bad Tedious to work in, Lots of screws to keep things rigid, Open holes with negative pressure will suck in dust, Sides don't come off for easier access - all done through the top...
82%
kitguru.net
Updated:
2011-10-21
Competitive gaming is becoming increasingly popular and an ever expanding audience frequent LAN meetings such as Multiplay’s Insomnia 43 in Telford. Anyone who has attended an event such as Insomnia 43 will know that it is a pain lugging around a f...
Bottom line A very well featured small form factor case...
80%
expertreviews.co.uk
Updated:
2011-09-11
The Armor A30 is certainly a small form factor case, but this is no Shuttle box. For a start, it's hardly a subtle design, and although it's half the height of a normal midi tower case, it's 50% wider and almost as deep. This is a case for short-on-spa...
Bottom line The A30 is a compact and quiet case with room for powerful components - if you like the heavy gamer-styling...
80%
aphnetworks.com
Updated:
2014-09-01
Final Fantasy -- a well-known series of role-playing games developed by Square Enix. The atomic bomb -- the infamous bomb developed in the United States and contributed to the end of World War II. Are you catching on now? Will it be better if I got a b...
77%
techradar.com
Updated:
2011-10-08
The Thermaltake Armor A30 is a small PC case. While huge PC chassis – such as the Cooler Master CM Storm Enforcer – have a lot going for them, smaller cases also have many good points too.The Thermaltake Armor A30 is a small chassis that's been des...
Good Length of case allows full size graphics cards, Portable design, Good price...
Bad Takes time to install, Divisive looks...
Bottom line The Thermaltake Armor A30 is a small PC case. While huge PC chassis – such as the Cooler Master CM Storm Enforcer – have a lot going for them, smaller cases also have many good points too.The Thermaltake Armor A30 is a small chassis that's been des...
70%
eteknix.com
Updated:
2013-09-19
There is an ever increasing market for small form factor cases as consumers demand smaller PCs to fulfil their space requirements. Small form factor cases are perfect for people who want to build a home theatre PC or even for people who don't have a lot o...
0%
vortez.net
Updated:
2011-09-11
£80-£100 at time of reviewThermaltake offer a great selection of PC hardware and peripherals that range from enclosures and PSU's all the way to cooling solutions and fans.Here's a few words from the company themselves:Since the beginning of Thermalta...
Bottom line On the whole I've been nicely surprised by the A30. It's well built, is quite nicely thought out and provides some good features to the end user.I do have reservations though and these specifically relate to two things - the first is the price which a...
0%
Bcchardware.com
Updated:
2014-11-02
Thermaltake has been making cases for many years now and they have a wide range of chassis offerings that range from budget mid-tower cases to very expensive full tower designs. Today we are looking at the shortest of their Armor series - namely the A30...
Good Sleek little MATX Chassis, Room for large graphics cards, Supports lots of drives, Decent cooling setup, Removable Motherboard tray, Modular design...
Bad Tedious to work in, Lots of screws to keep things rigid, Open holes with negative pressure will suck in dust, Sides don't come off for easier access all done through the top...
Bottom line The Thermaltake Armor A30 MATX case is a pretty decent choice for people looking for a good quality case to pack to a LAN, but don't want to bother with a large mid-tower or full-tower beast. It has great high-quality construction, tons of front connectiv...
0%
overclockersclub.com
Updated:
2011-11-06
Everyone has heard that size does not matter right? Sometimes that can be true, but normally in the world of computer cases if you want all of the features then you need to opt for a full tower chassis. Well that's not the case any longer, no pun inte...
Good Sturdy small form factor design great for LAN parties, USB 3.0 front port, Number of included cooling fans, Sleek bulletproof armor design...
Bad Large graphics card support depends on motherboard PCIe placement, No carrying strap even though it is marketed as a compact size ideal for LAN Party events...
Bottom line The Thermaltake Armor A30 case should be in a class of its own. The number of features packed into that small of a chassis is amazing. Not only can it accommodate up to a generous mATX motherboard, but you can also squeeze in a full size graphics card...
0%
Show all
Country Distributor
Italia 1 distributor(s)
Magyarország 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)