location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Thermaltake TR-800P power supply unit 800 W 24-pin ATX ATX Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thermaltake Check ‘Thermaltake’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TR-800P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TR-800P
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Thermaltake’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Thermaltake: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4259
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Mar 2024 08:58:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Thermaltake TR-800P power supply unit 800 W 24-pin ATX ATX Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 800 W 100 - 240 V 50 - 60 Hz
  • - Motherboard power connector: 24-pin ATX
  • - PC ATX 80 PLUS Bronze
  • - 12 cm 2700
  • - Black
Warranty: 3 years
Long product name Thermaltake TR-800P power supply unit 800 W 24-pin ATX ATX Black :
The long product name of Thermaltake TR-800P power supply unit 800 W 24-pin ATX ATX Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TR-800P, ATX 12V V2.3, 800W,120mm, 2700 rpm
More>>>
Short summary description Thermaltake TR-800P power supply unit 800 W 24-pin ATX ATX Black:
This short summary of the Thermaltake TR-800P power supply unit 800 W 24-pin ATX ATX Black data-sheet is auto-generated and uses the product title and the first six key specs.

Thermaltake TR-800P, 800 W, 100 - 240 V, 960 W, 50 - 60 Hz, Active, 175 W

Long summary description Thermaltake TR-800P power supply unit 800 W 24-pin ATX ATX Black:
This is an auto-generated long summary of Thermaltake TR-800P power supply unit 800 W 24-pin ATX ATX Black based on the first three specs of the first five spec groups.

Thermaltake TR-800P. Total power: 800 W, AC input voltage: 100 - 240 V, Peak power: 960 W. Motherboard power connector: 24-pin ATX, Cabling type: Non-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Bronze. Product colour: Black, Fan diameter: 12 cm. Dimensions (WxDxH): 150 x 140 x 86 mm

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 10:16:24
Uk has collected 6 expert reviews for Thermaltake TR-800P power supply unit 800 W 24-pin ATX ATX Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
kitguru.net
Updated:
2011-10-04 10:16:14
Thermaltake have expanded their portfolio in recent years and today they sell a huge cross section of components such as CPU coolers, computer cases and power supplies.Today we are looking at one of their latest power supply designs, the TR2 800W.Th...
Good Subdued appearance will suit many systems, Cables are long and sleeved, competent overall design, efficiency is excellent...
80%
pcworld.co.nz
Updated:
2011-11-06 03:32:05
Thermaltake is best known for its PC cooling components and cases, but it also sells a lot of power supply units and has recently added another to their range – the TR2 800W.This PSU is aimed at the performance user on a budget, selling for the same pr...
70%