location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Thermaltake TR2 S power supply unit 550 W 20+4 pin ATX ATX Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thermaltake Check ‘Thermaltake’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TR2 S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS-TRS-0550NPCWEU-2
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Thermaltake’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Thermaltake: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19823
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Mar 2024 11:20:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Thermaltake TR2 S power supply unit 550 W 20+4 pin ATX ATX Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 550 W 230 V 50 - 60 Hz
  • - Motherboard power connector: 20+4 pin ATX
  • - PC ATX
  • - Active 12 cm
  • - Black
More>>>
Short summary description Thermaltake TR2 S power supply unit 550 W 20+4 pin ATX ATX Black:
This short summary of the Thermaltake TR2 S power supply unit 550 W 20+4 pin ATX ATX Black data-sheet is auto-generated and uses the product title and the first six key specs.

Thermaltake TR2 S, 550 W, 230 V, 50 - 60 Hz, 7 A, Active, 105 W

Long summary description Thermaltake TR2 S power supply unit 550 W 20+4 pin ATX ATX Black:
This is an auto-generated long summary of Thermaltake TR2 S power supply unit 550 W 20+4 pin ATX ATX Black based on the first three specs of the first five spec groups.

Thermaltake TR2 S. Total power: 550 W, AC input voltage: 230 V, AC input frequency: 50 - 60 Hz. Motherboard power connector: 20+4 pin ATX, Cabling type: Non-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX, Certification: CE, CB, TUV. Product colour: Black, Cooling type: Active, Fan diameter: 12 cm. Width: 86 mm, Depth: 140 mm, Height: 150 mm

Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)