Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Thermaltake Big Typ VP Processor Cooler

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thermaltake
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Big Typ VP
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CL-P0477 show
Show alternative article codes used in the online market place
Category
Components which remove the waste heat produced by computer components, and keep components within permissible operating temperature limits.
computer cooling components
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Thermaltake: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6604
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 17 Nov 2017 11:55:26
The date of the most recent change of this product data-sheet in Icecat.
Long product name Thermaltake Big Typ VP Processor Cooler :
The short editorial description of Thermaltake Big Typ VP Processor Cooler

CL-P0477D Big Typ VP
More>>>
Short summary description Thermaltake Big Typ VP Processor Cooler:
This short summary of the Thermaltake Big Typ VP Processor Cooler data-sheet is auto-generated and uses the product title and the first six key specs.
Thermaltake Big Typ VP, Processor, Cooler, Intel (Socket LGA 775) Core 2 Extreme Core 2 Quad Core 2 Duo Pentium D Pentium 4 Pentium..., Black, Aluminium & copper, 822 g
Long summary description Thermaltake Big Typ VP Processor Cooler :

Thermaltake Big Typ VP. Suitable for: Processor, Type: Cooler, Compatible products: Intel (Socket LGA 775) Core 2 Extreme Core 2 Quad Core 2 Duo Pentium D Pentium 4 Pentium.... Colour of product: Black, Material: Aluminium & copper. Weight: 822 g. Dimensions (WxDxH): 122 x 122 x 103 mm, Connector(s): 3 Pin, Rotational speed: 1300 RPM

This is an auto-generated long summary of Thermaltake Big Typ VP Processor Cooler based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2013-11-21
Testseek has collected 2 expert reviews for Thermaltake Big Typ VP but no overall score was given. Click below and use Testseek to find all ratings, product awards and conclusions.
0%