location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Thecus W2000 NAS/storage server Tower Intel Atom® D2701 2 GB DDR3 Windows Server 2012 R2 Essentials Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thecus Check ‘Thecus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W2000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W2000
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Thecus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Thecus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14754
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Thecus W2000 NAS/storage server Tower Intel Atom® D2701 2 GB DDR3 Windows Server 2012 R2 Essentials Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Small & Medium Business Storage server Tower Black
  • - Windows Server 2012 R2 Essentials
  • - Number of storage drives supported: 2 SSD
  • - Intel Atom® D2701 2.13 GHz
  • - 2 DDR3
  • - Ethernet LAN DHCP server iSCSI support Wake-on-LAN ready
  • - Cooling type: Active
  • - Backup features: Cloud
Long product name Thecus W2000 NAS/storage server Tower Intel Atom® D2701 2 GB DDR3 Windows Server 2012 R2 Essentials Black :
The long product name of Thecus W2000 NAS/storage server Tower Intel Atom® D2701 2 GB DDR3 Windows Server 2012 R2 Essentials Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Atom D2701 (1M Cache, 2.13 GHz), 2GB DDR3, Gigabit Ethernet, 1 x USB 3.0, 2 x USB 2.0, VGA, HDMI, 2 x SATA, eSATA, 4kg, Windows Storage Server 2012 R2 Essentials
More>>>
Short summary description Thecus W2000 NAS/storage server Tower Intel Atom® D2701 2 GB DDR3 Windows Server 2012 R2 Essentials Black:
This short summary of the Thecus W2000 NAS/storage server Tower Intel Atom® D2701 2 GB DDR3 Windows Server 2012 R2 Essentials Black data-sheet is auto-generated and uses the product title and the first six key specs.

Thecus W2000, Storage server, Tower, Intel Atom®, D2701, 2 GB, DDR3

Long summary description Thecus W2000 NAS/storage server Tower Intel Atom® D2701 2 GB DDR3 Windows Server 2012 R2 Essentials Black:
This is an auto-generated long summary of Thecus W2000 NAS/storage server Tower Intel Atom® D2701 2 GB DDR3 Windows Server 2012 R2 Essentials Black based on the first three specs of the first five spec groups.

Thecus W2000. Type: Storage server. Chassis type: Tower. Device class: Small & Medium Business. Processor family: Intel Atom®, Processor model: D2701, Processor frequency: 2.13 GHz. Internal memory: 2 GB, Internal memory type: DDR3. Operating system installed: Windows Server 2012 R2 Essentials

Source Testseek summary Average rating
Reviews
Updated:
2015-03-22 20:14:56
Uk has collected 8 expert reviews for Thecus W2000 NAS/storage server Tower Intel Atom® D2701 2 GB DDR3 Windows Server 2012 R2 Essentials Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
techteamgb.co.uk
Updated:
2016-02-17 13:32:52
Windows server on a home use NAS? Interesting, but difficult to learn!If you are looking for a home NAS, and was simple toolless drive installation, quick and simple setup with an app-store like system for easily installable programs – this isn't it. This...
Bottom line Great NAS, but could do with some tutorials.
76%
pcper.com
Updated:
2015-03-22 20:14:56
Need a server? Just add a keyboard, mouse, and monitorIt's really quite remarkable what Thecus is doing in partnership with Microsoft here in terms of value, as this entry 2-bay unit costs just $350. While this may seem high for a dual-bay NAS, we really...
Good Well executed hardware design, Quality components, Small footprint, Reliable operation, The power of a full Server experience, $350 price includes Windows Storage Server license...
Bad None at this price...
Bottom line Even though it would be incredibly easy to set up and use the W2000 for anyone with working knowledge of Windows Server 2012, such experience isn't really needed to use this product. Server is certainly a complex thing to tackle with no experience, but to...
0%
Bjorn3d.com
Updated:
2015-10-30 10:15:40
Outside of typical PC components like CPUs, motherboards, and video cards, it seems like the fastest growing segment of PC-related consumer electronics is the network attached storage (NAS) field. NAS units are often found performing the duty of their nam...
Good Fully licensed Windows Storage Server 2012 R2 Essentials included, 64 GB SSD preloaded with OS, Low power usage, Quiet, Full of value for the price (SSD, Windows Server OS), Fully licensed Windows Storage Server 2012 R2 Essentials included, 64 GB SSD prel...
Bad Windows Storage Server environment may be daunting for some users, Windows Storage Server environment may be daunting for some users...
Bottom line CONCLUSIONAt a first glance, the Thecus W2000+ appears to be your typical 2-bay NAS device. The small footprint that the W2000+ has is great for space savings when it is deployed in an environment where available space is at a premium. The front panel pro...
80%
topnewreview.com
Updated:
2018-04-15 13:39:54
Avaliações de especialistas...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)