Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Thecus W12000 NAS/storage server Ethernet LAN Rack (2U) Black,Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thecus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W12000
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W12000
Category
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Thecus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37405
This statistic is based on the 86417 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84442 free Open Icecat users.
Info modified on: 14 Sep 2018 16:44:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name Thecus W12000 NAS/storage server Ethernet LAN Rack (2U) Black,Silver :
The short editorial description of Thecus W12000 NAS/storage server Ethernet LAN Rack (2U) Black,Silver

W12000 12 Bay, Intel Xeon E3-1225 3.1GHz, 8GB DDR3, 12 x 6.35 cm (2.5") SAS/SATA, 2U
More>>>
Short summary description Thecus W12000 NAS/storage server Ethernet LAN Rack (2U) Black,Silver:
This short summary of the Thecus W12000 NAS/storage server Ethernet LAN Rack (2U) Black,Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Thecus W12000, 0.250 TB, HDD, HDD, 250 GB, 2.5", 48 TB

Long summary description Thecus W12000 NAS/storage server Ethernet LAN Rack (2U) Black,Silver:
This is an auto-generated long summary of Thecus W12000 NAS/storage server Ethernet LAN Rack (2U) Black,Silver based on the first three specs of the first five spec groups.

Thecus W12000. Total installed storage capacity: 0.250 TB, Installed storage drive type: HDD, Supported storage drive types: HDD. Processor frequency: 3.1 GHz, Processor family: Intel® Xeon® E3 Family, Processor model: E3-1225. Internal memory: 8 GB, Internal memory type: DDR3, Maximum RAM supported: 32 GB. Ethernet LAN data rates: 10,100,1000 Mbit/s. WAN connection: Ethernet (RJ-45)

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 1 distributor(s)
United Kingdom 1 distributor(s)
Deutschland 3 distributor(s)
Danmark 1 distributor(s)
Switzerland 1 distributor(s)
Suomi 1 distributor(s)
Australia 2 distributor(s)
United States 1 distributor(s)
Bulgaria 1 distributor(s)
Customer service details