Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Thecus TopTower N10850 server 3.1 GHz Intel® Xeon® E3 Family Tower 80 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thecus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TopTower N10850
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TOPTOWER N10850
Category
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Thecus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13389
This statistic is based on the 86411 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84437 free Open Icecat users.
Info modified on: 21 Jun 2018 03:41:22
The date of the most recent change of this product data-sheet in Icecat.
Long product name Thecus TopTower N10850 server 3.1 GHz Intel® Xeon® E3 Family Tower 80 W :
The short editorial description of Thecus TopTower N10850 server 3.1 GHz Intel® Xeon® E3 Family Tower 80 W

TopTower N10850 - Intel Xeon E3-1225 (6MB Cache, 3.10 GHz), 4GB DDR3, Gigabit Ethernet, USB 3.0, RAID, Black
More>>>
Short summary description Thecus TopTower N10850 server 3.1 GHz Intel® Xeon® E3 Family Tower 80 W:
This short summary of the Thecus TopTower N10850 server 3.1 GHz Intel® Xeon® E3 Family Tower 80 W data-sheet is auto-generated and uses the product title and the first six key specs.

Thecus TopTower N10850, 3.1 GHz, E3-1225, 4 GB, DDR3-SDRAM, 80 W, Tower

Long summary description Thecus TopTower N10850 server 3.1 GHz Intel® Xeon® E3 Family Tower 80 W:
This is an auto-generated long summary of Thecus TopTower N10850 server 3.1 GHz Intel® Xeon® E3 Family Tower 80 W based on the first three specs of the first five spec groups.

Thecus TopTower N10850. Processor family: Intel® Xeon® E3 Family, Processor frequency: 3.1 GHz, Processor model: E3-1225. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. HDD interface: Serial ATA. Ethernet LAN. Power supply: 80 W. Chassis type: Tower

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2013-07-01 03:29:22
Uk has collected 3 expert reviews for Thecus TopTower N10850 server 3.1 GHz Intel® Xeon® E3 Family Tower 80 W and the average expert rating is 50 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
50%
Source Testseek summary Average rating
Reviews
Updated:
2013-07-01 03:29:22
Nl heeft 3 proffesionele recensies verzameld voor Thecus TopTower N10850 server 3,1 GHz Intel® Xeon® E3 familie Toren 80 W. Het gemiddelde van deze proffesionele recensies is 50 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
50%
Source Testseek summary Average rating
Reviews
Updated:
2013-07-01 03:29:22
Fr a recueilli 3 avis d’experts pour Thecus TopTower N10850 serveur 3,1 GHz Famille Intel® Xeon® E3 Tour 80 W et la note moyenne est de 50 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
50%
Source Testseek summary Average rating
Reviews
Updated:
2013-07-01 03:29:22
De hat 3 Expertenmeinungen über Thecus TopTower N10850 Server 3,1 GHz Intel® Xeon® E3-Prozessoren Tower 80 W eingeholt. Das duchschnittliche Epertenrating ist 50 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
50%
Source Testseek summary Average rating
Reviews
Updated:
2013-07-01 03:29:22
Testseek ha raccolto 3 recensioni da parte di esperti per Thecus TopTower N10850 server 3,1 GHz Famiglia Intel® Xeon® E3 Torre 80 W e la valutazione media da parte degli esperti è di 50 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
50%
Source Testseek summary Average rating
Reviews
Updated:
2013-07-01 03:29:22
Es ha coleccionado 3 opiniones de expertos para Thecus TopTower N10850 servidor 3,1 GHz Familia del procesador Intel® Xeon® E3 Torre 80 W y la calificación media es 50 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
50%
Source Testseek summary Average rating
Reviews
Updated:
2013-07-01 03:29:22
Dk har samlet 3 ekspertanmeldelser for Thecus TopTower N10850 server 3,1 GHz Intel® Xeon® E3 Family Tower 80 W og den gennemsnitlige ekspertbedømmelse er 50 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
50%
Source Testseek summary Average rating
Reviews
Updated:
2013-07-01 03:29:22
Testseek получил 3 экспертных оценок для Thecus TopTower N10850 сервер 3,1 ГГц Процессор Intel® Xeon® семейства E3 Tower 80 Вт, средний экспертный рейтинг составляет 50 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
50%
Source Testseek summary Average rating
Reviews
Updated:
2013-07-01 03:29:22
Se har samlat in 3 experttester för Thecus TopTower N10850 servrar 3,1 GHz Intel® Xeon® E3 familjen Torn 80 W och det genomsnittliga betyget är 50 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
50%
Source Testseek summary Average rating
Reviews
Updated:
2013-07-01 03:29:22
Testseek har samlet 3 ekspertomtaler for Thecus TopTower N10850 server 3,1 GHz Intel® Xeon® E3 Family Tårn 80 W og gjennomsnittlig rating fra ekspertene er 50 av 100. Gjennomsnittlig score gjenspeiler hvordan ekspertmiljøet ser på dette produktet. Klikk under og bruk Testseek for å se alle stemmene, prisbelønninger og konklusjoner.
50%
Source Review comments Score
itpro.co.uk
Updated:
2013-07-01 03:29:22
Bottom line The N10850 is a bold desktop NAS appliance but it’s ugly and is poorly built. It does provide an impressive range of storage features for the price along with good performance but we recommend checking out Qnap’s TS-1079 Pro instead. It may cost more...
50%
f1cd.ru
Updated:
2015-02-06 11:58:54
Прибыл NAS-сервер в картонной коробке с красочной наклейкой, на которой размещена краткая информация о устройстве.Вскрыв коробку, мы обнаружили следующий комплект:Учитывая поддержку Link Aggregation, мы ожидали увидеть второй кабель Ethernet, но, в целом...
Good Стабильное ПО, возможность устанавливать обновляемые дополнительные модули, Неплохая производительность, Поддержка Link Aggregation и дополнительных карт 10 Гбит/с LAN, Отличная сборка и качество корпуса, Хороший температурный режим...
Bad Существенных не обнаружено...
Bottom line Thecus N10850: обзор NAS-сервера на десять дисков22 октября 2012, Однокрылов Владимир 0Время потихоньку идёт, и сетевые хранилища становятся всё более интересны как широкой публике, так и организациям. Взять, например, бухгалтерию небольшой компании, поте...
0%
smallnetbuilder.com
Updated:
2014-11-16 07:36:37
Eight-bay NASes seem to be the object of some NAS vendors' attention lately. QNAP, Synology and Thecus have all asked for reviews of their latest products, so I'm leading off with Thecus' "Top Tower" N10850, which actually has ten bays.The N10850 is part...
Good Multiple volume support, Four USB 3.0 ports, Optional 10 GbE, HDMI & VGA ports, Audio I/O ports...
Bad Very basic IPv6 support...
0%
Show all
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Deutschland 1 distributor(s)
Bulgaria 1 distributor(s)
Customer service details