location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Teufel Aureol Real Headphones Wired Head-band Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Teufel Check ‘Teufel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aureol Real
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
103449002 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4048945005151
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Teufel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4776
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Teufel Aureol Real Headphones Wired Head-band Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, White Head-band Headphones
  • - Wired 3.5 mm connector
  • - Supraaural 20 - 22000 Hz 50 Ω 102 dB
Long product name Teufel Aureol Real Headphones Wired Head-band Black, White :
The long product name of Teufel Aureol Real Headphones Wired Head-band Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Headphones Aureol Real
More>>>
Short summary description Teufel Aureol Real Headphones Wired Head-band Black, White:
This short summary of the Teufel Aureol Real Headphones Wired Head-band Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Teufel Aureol Real, Wired, 20 - 22000 Hz, 185 g, Headphones, Black, White

Long summary description Teufel Aureol Real Headphones Wired Head-band Black, White:
This is an auto-generated long summary of Teufel Aureol Real Headphones Wired Head-band Black, White based on the first three specs of the first five spec groups.

Teufel Aureol Real. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 20 - 22000 Hz. Cable length: 3 m. Weight: 185 g. Product colour: Black, White

Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 00:02:10
Uk has collected 17 expert reviews for Teufel Aureol Real Headphones Wired Head-band Black, White and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
avforums.com
Updated:
2014-03-19 02:03:23
Teufel is an interesting company that has always gone about the business of selling speakers and headphones in a slightly different way to everybody else. Founded in 1980, the company originally sold loudspeaker kits so that enthusiastic (and more DIY cap...
Good Excellent build quality despite light weight, Extremely comfortable, Generally sound lively and entertaining...
Bad Can sound a little artificial, No inline remote control, Looks a matter of taste...
70%