location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Teufel Theater 500 "5.1-Set Cinema" speaker set Home theatre Brown 5.1 channels 3-way 440 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Teufel Check ‘Teufel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Theater 500 "5.1-Set Cinema"
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
103003001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4048945003188
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Teufel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Teufel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4939
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Teufel Theater 500 "5.1-Set Cinema" speaker set Home theatre Brown 5.1 channels 3-way 440 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5.1 channels
  • - Number of satellite speakers: 2 3-way 440 W
  • - Active subwoofer
  • - Built-in Amplifier
  • - Brown
Long product name Teufel Theater 500 "5.1-Set Cinema" speaker set Home theatre Brown 5.1 channels 3-way 440 W :
The long product name of Teufel Theater 500 "5.1-Set Cinema" speaker set Home theatre Brown 5.1 channels 3-way 440 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Theater 500 "5.1-Set Cinema" - 2 x 220W, + 1 x 140W, + 2 x 140W, + 1 x 250W
More>>>
Short summary description Teufel Theater 500 "5.1-Set Cinema" speaker set Home theatre Brown 5.1 channels 3-way 440 W:
This short summary of the Teufel Theater 500 "5.1-Set Cinema" speaker set Home theatre Brown 5.1 channels 3-way 440 W data-sheet is auto-generated and uses the product title and the first six key specs.

Teufel Theater 500 "5.1-Set Cinema", 5.1 channels, Home theatre, Brown, Amplifier, Built-in, 260 W

Long summary description Teufel Theater 500 "5.1-Set Cinema" speaker set Home theatre Brown 5.1 channels 3-way 440 W:
This is an auto-generated long summary of Teufel Theater 500 "5.1-Set Cinema" speaker set Home theatre Brown 5.1 channels 3-way 440 W based on the first three specs of the first five spec groups.

Teufel Theater 500 "5.1-Set Cinema". Audio output channels: 5.1 channels, Recommended usage: Home theatre, Product colour: Brown. Amplification device type: Amplifier, Amplification device form factor: Built-in, Amplifier output power: 260 W. Satellite speaker type: 3-way, Satellite speakers RMS power: 440 W, Satellite speaker crossover frequency: 2500 Hz. Front speaker type: 2-way, Front speakers RMS power: 280 W, Front speaker frequency range: 100 - 20000 Hz. Center speaker type: 2-way, Center speaker RMS power: 140 W, Center speaker frequency range: 65 - 2000 Hz

Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 17:36:17
Uk has collected 6 expert reviews for Teufel Theater 500 "5.1-Set Cinema" speaker set Home theatre Brown 5.1 channels 3-way 440 W and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%