location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Teufel Viton 71 7.1-Set speaker set Home theatre Black 7.1 channels 2-way

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Teufel Check ‘Teufel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Viton 71 7.1-Set
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
102541001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4048945002259
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Teufel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Teufel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3402
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Teufel Viton 71 7.1-Set speaker set Home theatre Black 7.1 channels 2-way
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7.1 channels
  • - Number of satellite speakers: 6 2-way
  • - Black
Long product name Teufel Viton 71 7.1-Set speaker set Home theatre Black 7.1 channels 2-way :
The long product name of Teufel Viton 71 7.1-Set speaker set Home theatre Black 7.1 channels 2-way. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

7.1, 6 two-way speaker, 1 centre speaker, subwoofer, black
More>>>
Short summary description Teufel Viton 71 7.1-Set speaker set Home theatre Black 7.1 channels 2-way:
This short summary of the Teufel Viton 71 7.1-Set speaker set Home theatre Black 7.1 channels 2-way data-sheet is auto-generated and uses the product title and the first six key specs.

Teufel Viton 71 7.1-Set, 7.1 channels, Home theatre, Black, MDF, 2-way, 4 Ω

Long summary description Teufel Viton 71 7.1-Set speaker set Home theatre Black 7.1 channels 2-way:
This is an auto-generated long summary of Teufel Viton 71 7.1-Set speaker set Home theatre Black 7.1 channels 2-way based on the first three specs of the first five spec groups.

Teufel Viton 71 7.1-Set. Audio output channels: 7.1 channels, Recommended usage: Home theatre, Product colour: Black. Satellite speaker type: 2-way, Satellite speaker impedance: 4 Ω, Satellite speaker dimensions (WxDxH): 156 x 200 x 260 mm. Center speaker type: 2-way, Center speaker impedance: 4 Ω, Center speaker dimensions (WxDxH): 435 x 200 x 155 mm. Subwoofer RMS power: 100 W, Subwoofer dimensions (W x D x H): 240 x 410 x 490 mm, Subwoofer weight: 17 kg. Power source: AC, Power consumption (max): 285 W, Power consumption (standby): 0.34 W