Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Teufel LT 2 R High Definition Set L speaker set 5.1 channels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Teufel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LT 2 R High Definition Set L
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
102495001
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4048945003096
Category
Collection of speakers in a home audio system.
Speaker Sets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Teufel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2334
This statistic is based on the 86488 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84512 free Open Icecat users.
Info modified on: 02 Sep 2018 19:28:01
The date of the most recent change of this product data-sheet in Icecat.
Long product name Teufel LT 2 R High Definition Set L speaker set 5.1 channels Black :
The short editorial description of Teufel LT 2 R High Definition Set L speaker set 5.1 channels Black

5.1, FM/AM, RDS, Dolby Digital, Dolby TrueHD, Dolby Digital Plus, Dolby Pro Logic II, DTS, DTS-HD Master Audio, DTS-HD High Resolution Audio, DTS Neo: 6, Black
More>>>
Short summary description Teufel LT 2 R High Definition Set L speaker set 5.1 channels Black:
This short summary of the Teufel LT 2 R High Definition Set L speaker set 5.1 channels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Teufel LT 2 R High Definition Set L, 5.1 channels, Home theatre, Black, Aluminium,MDF, AV receiver, 4 Ω

Long summary description Teufel LT 2 R High Definition Set L speaker set 5.1 channels Black:
This is an auto-generated long summary of Teufel LT 2 R High Definition Set L speaker set 5.1 channels Black based on the first three specs of the first five spec groups.

Teufel LT 2 R High Definition Set L. Audio output channels: 5.1 channels, Recommended usage: Home theatre, Product colour: Black. Amplification device type: AV receiver. Center speaker impedance: 4 Ω, Center speaker dimensions (WxDxH): 430 x 102 x 133 mm, Center speaker weight: 3.4 kg. Subwoofer RMS power: 175 W, Subwoofer dimensions (WxDxH): 370 x 370 x 680 mm, Subwoofer weight: 22 kg. Power source: AC, AC input voltage: 230 V, AC input frequency: 50 Hz

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2014-09-12 02:48:59
Uk has collected 1 expert review for Teufel LT 2 R High Definition Set L speaker set 5.1 channels Black and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-12 02:48:59
Nl heeft 1 proffesionele recensie voor Teufel LT 2 R High Definition Set L luidspreker set 5.1 kanalen Zwart gevonden en de beoordeling is 100 van de 100. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
100%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-12 02:48:59
Fr a recueilli 1 avis d’experts pour Teufel LT 2 R High Definition Set L set d'enceintes 5.1 canaux Noir et la note moyenne est de 100 sur 100. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
100%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-12 02:48:59
De hat 1 Expertenmeinung für Teufel LT 2 R High Definition Set L Lautsprecherset 5.1 Kanäle Schwarz zusammengestellt, die Beurteilung ist 100 von 100. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
100%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-12 02:48:59
Testseek ha raccolto 1 recensione da parte di esperti per Teufel LT 2 R High Definition Set L set di altoparlanti 5.1 canali Nero e la valutazione è di 100 su 100. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
100%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-12 02:48:59
Es ha coleccionado 1 opiniones de expertos para Teufel LT 2 R High Definition Set L conjunto de altavoces 5.1 canales Negro y la calificación media es 100 de 100. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
100%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-12 02:48:59
Dk har samlet 1 ekspertanmeldelse for Teufel LT 2 R High Definition Set L højttalersæt 5.1 kanaler Sort og bedømmelsen er 100 af 100. Klik nedenfor og brug Dk til at finde bedømmelser, produktpriser og konklusioner.
100%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-12 02:48:59
Se har samlat in 1 experttest för Teufel LT 2 R High Definition Set L mikrofonset 5.1 kanaler Svart och det genomsnittliga betyget är 100 av 100. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
100%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-30 00:42:49
100%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-30 00:42:49
100%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-30 00:42:49
100%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-30 00:42:48
100%
Source Review comments Score
hifitest.de
Updated:
2014-09-12 02:48:59
Ein Geheimnis des enormen Teufel-Erfolges ist es, immer das richtige Gespür für die Wünsche der Heimkinogemeinde zu haben. Mit ihrem neuesten AV-Subwoofer-Paket stellen die Berliner jetzt eine clevere Lösung vor, die jede Menge Platz spart, die Instal...
Bottom line Wenn das Mehrkanalsetup ins Wohnzimmer integriert werden soll, sind Lösungen gefragt. Diese liefert Teufel, denn die Idee, eine AV-Einheit in einen Subwoofer einzupflanzen, ist genial und führt dazu, dass vielen Filmfans plötzlich Tür und Tor für einen...
100%
Show all
Customer service details