Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Teufel S 8000 SW THX Ultra 2 500 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Teufel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S 8000 SW THX Ultra 2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
102399001
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4048945002679
Category
Speaker which produces bass sounds (low-pitched audio frequencies).
Subwoofers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Teufel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2311
This statistic is based on the 86353 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84376 free Open Icecat users.
Info modified on: 21 Apr 2018 13:57:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Teufel S 8000 SW THX Ultra 2 500 W Black :
The short editorial description of Teufel S 8000 SW THX Ultra 2 500 W Black

300.00 mm, RMS 500W, 60-220 Hz, Black
More>>>
Short summary description Teufel S 8000 SW THX Ultra 2 500 W Black:
This short summary of the Teufel S 8000 SW THX Ultra 2 500 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Teufel S 8000 SW THX Ultra 2 , 500 W, 60 - 220 Hz, 650 W, 30 cm, 30 cm (11.8"), Black

Long summary description Teufel S 8000 SW THX Ultra 2 500 W Black:
This is an auto-generated long summary of Teufel S 8000 SW THX Ultra 2 500 W Black based on the first three specs of the first five spec groups.

Teufel S 8000 SW THX Ultra 2 . Subwoofer RMS power: 500 W, Subwoofer frequency range: 60 - 220 Hz, Subwoofer peak power: 650 W. Product colour: Black, Material: MDF, Display: LED. AC input frequency: 50 Hz. Subwoofer width: 36 cm, Subwoofer depth: 54.8 cm, Subwoofer height: 70 cm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2014-09-21 01:53:28
Uk has collected 1 expert review for Teufel S 8000 SW THX Ultra 2 500 W Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-21 01:53:28
Nl heeft 1 proffesionele recensie voor Teufel S 8000 SW THX Ultra 2 500 W Zwart gevonden maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-21 01:53:28
Fr a recueilli 1 avis d’experts pour Teufel S 8000 SW THX Ultra 2 500 W Noir mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-21 01:53:28
De hat 1 Expertenmeinung für Teufel S 8000 SW THX Ultra 2 500 W Schwarz zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-21 01:53:28
Testseek ha raccolto 1 recensione da parte di esperti per Teufel S 8000 SW THX Ultra 2 500 W Nero ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-21 01:53:28
Es ha coleccionado 1 opiniones de expertos para Teufel S 8000 SW THX Ultra 2 500 W Negro pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-21 01:53:28
Dk har samlet 1 ekspertanmeldelse for Teufel S 8000 SW THX Ultra 2 500 W Sort men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-21 01:53:28
Se har samlat in 1 experttest för Teufel S 8000 SW THX Ultra 2 500 W Svart men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-30 00:42:52
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-30 00:42:52
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-30 00:42:52
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-30 00:42:52
0%
Source Review comments Score
magnus.de
Updated:
2014-09-21 01:53:28
Der Woofer ist Teil des ebenso zertifizierten Komplettsets Teufel System 8 und zur Zeit nur im Bundle mit diesem Set erhältlich. Künftig soll er aber auch wieder einzeln vertrieben werden und somit auch Besitzer von anderen Sets und Fremdboxen heimkin...
0%
Show all
Customer service details