Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Teufel Theater 500 5.1-Set Cinema speaker set 5.1 channels Walnut

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Teufel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Theater 500 5.1-Set Cinema
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
102343001
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4048945001689
Category
Collection of speakers in a home audio system.
Speaker Sets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Teufel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2462
This statistic is based on the 86529 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84540 free Open Icecat users.
Info modified on: 09 Aug 2018 22:46:48
The date of the most recent change of this product data-sheet in Icecat.
Long product name Teufel Theater 500 5.1-Set Cinema speaker set 5.1 channels Walnut :
The short editorial description of Teufel Theater 500 5.1-Set Cinema speaker set 5.1 channels Walnut

5.1, 2 floor, 1 center, 2 dipoles, subwoofer, walnut
More>>>
Short summary description Teufel Theater 500 5.1-Set Cinema speaker set 5.1 channels Walnut:
This short summary of the Teufel Theater 500 5.1-Set Cinema speaker set 5.1 channels Walnut data-sheet is auto-generated and uses the product title and the first six key specs.

Teufel Theater 500 5.1-Set Cinema, 5.1 channels, Home theatre, Walnut, MDF, Built-in, 2-way

Long summary description Teufel Theater 500 5.1-Set Cinema speaker set 5.1 channels Walnut:
This is an auto-generated long summary of Teufel Theater 500 5.1-Set Cinema speaker set 5.1 channels Walnut based on the first three specs of the first five spec groups.

Teufel Theater 500 5.1-Set Cinema. Audio output channels: 5.1 channels, Recommended usage: Home theatre, Product colour: Walnut. Amplification device form factor: Built-in. Center speaker type: 2-way, Center speaker frequency range: 65 - 20000 Hz, Center speaker impedance: 4 Ω. Subwoofer RMS power: 250 W, Subwoofer dimensions (WxDxH): 380 x 485 x 600 mm, Subwoofer weight: 24.3 kg. Power source: AC

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 17:36:17
Uk has collected 6 expert reviews for Teufel Theater 500 5.1-Set Cinema speaker set 5.1 channels Walnut and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 17:36:17
Nl heeft 6 proffesionele recensies verzameld voor Teufel Theater 500 5.1-Set Cinema luidspreker set 5.1 kanalen Walnoot. Het gemiddelde van deze proffesionele recensies is 90 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
90%
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 17:36:17
Fr a recueilli 6 avis d’experts pour Teufel Theater 500 5.1-Set Cinema set d'enceintes 5.1 canaux Noyer et la note moyenne est de 90 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
90%
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 17:36:17
De hat 6 Expertenmeinungen über Teufel Theater 500 5.1-Set Cinema Lautsprecherset 5.1 Kanäle Walnuss eingeholt. Das duchschnittliche Epertenrating ist 90 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
90%
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 17:36:17
Testseek ha raccolto 6 recensioni da parte di esperti per Teufel Theater 500 5.1-Set Cinema set di altoparlanti 5.1 canali Noce e la valutazione media da parte degli esperti è di 90 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
90%
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 17:36:17
Es ha coleccionado 6 opiniones de expertos para Teufel Theater 500 5.1-Set Cinema conjunto de altavoces 5.1 canales Nuez y la calificación media es 90 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
90%
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 17:36:17
Dk har samlet 6 ekspertanmeldelser for Teufel Theater 500 5.1-Set Cinema højttalersæt 5.1 kanaler Valnød og den gennemsnitlige ekspertbedømmelse er 90 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
90%
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 17:36:17
Se har samlat in 6 experttester för Teufel Theater 500 5.1-Set Cinema mikrofonset 5.1 kanaler Valnöt och det genomsnittliga betyget är 90 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
90%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-22 22:54:36
90%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-22 22:54:36
90%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-22 22:54:36
90%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-22 22:54:36
90%
Source Review comments Score
av-magazin.de
Updated:
2014-01-03 17:36:17
Was gibt es Schöneres, als sich die dunkle Jahreszeit mit spannenden Filmabenden zu versüßen. Neben dem Großbilderlebnis darf der gute Ton im heimischen Kino natürlich nicht fehlen. Und was eignet sich da besser, als ein Lautsprecherset vom Berliner Fi...
Bottom line Das Theater 500 beweist erneut, dass die Berliner Audiospezialisten von Teufel ihr Handwerk in Sachen Heimkino-Lautsprecher verstehen. Das 5.1-Set überzeugt mit erstklassigem Raumklang und pegelstarkem Tiefbass, der das Wohnzimmer samt Insassen in Wall...
80%
hifitest.de
Updated:
2014-01-03 17:36:17
Mit dem Theater 500 offeriert Teufel ab sofort ein Heimkinoset, das über viele sinnvolle Features zur Wohnraumintegration und eine fast verschwenderische Bestückung verfügt, im Mehrkanal- und Stereobetrieb hervorragend klingen soll und zudem extrem gü...
Bottom line Teufels Theater 500 überzeugt im Mehrkanal- ebenso wie im Stereoeinsatz. Seine Stärken liegen zweifelsfrei in der Spielfreude und der mit sattem Bassfundament unterfütterten Grundtondynamik. Wer also auf der Suche nach einem potenten Heimkinosystem mit...
100%
areadvd.de
Updated:
2014-01-03 17:36:17
Für einen Paarpreis von 698 EUR ist bei Lautsprecher Teufel die für Hörräume bis 50 Quadratmeter geeignete Dreiwege-Bassreflexbox T 500 erhältlich - seit neuestem auf Wunsch und gegen absolut angemessenen Aufpreis - Komplettpreis 1299 EUR - auch mit me...
Bottom line Teufel kombiniert aus bekannten Komponenten geschickt neu und schafft ein optisch elegantes 5.1-Ensemble, das mit ordentlicher Verarbeitung und tadellosen technischen Daten aufwarten kann. Direkt nach dem Anschließen verdichten sich die Anzeichen, dass...
0%
av-magazin.de
Updated:
2016-12-22 22:54:36
Die Theater-Serie von Teufel ist der Golf GTI der Heimkino-Lautsprecher: beliebt, bewährt, bezahlbar. Wie das automobile Pendant werden die Theater-Systeme von Generation zu Generation verbessert. Zwar steigt mit jeder Neuauflage der Preis, dafür bekommt...
Bottom line Teufel bietet mit dem aktuellen Theater 500 Surround ein enorm klangstarkes Heimkino-Lautsprecherset mit überragendem Preis-Leistungsverhältnis. So darf sich der interessierte Heimkino-Fan auf ein hochpotentes Mehrkanalset freuen, das mit hoher Bassleist...
0%
audiovision.de
Updated:
2017-03-05 03:16:23
Mit dem Nachfolger für das Theater-500-Set hatte die Entwicklungsabteilung von Teufel keine leichte Aufgabe: Trotz eines eher schmalen Budgets sollte das aus mächtigen Standboxen und großem Subwoofer bestehende Set nicht nur schöner aussehen, sondern auch...
Bottom line Teufels Neuauflage des 5.1-Boxen­klassikers Theater 500 überzeugt klanglich, technisch, optisch – und mit einem Preis von 1.700 Euro auch ökonomisch...
80%
areadvd.de
Updated:
2017-04-13 04:25:33
Derzeit für einen Paarpreis von 799,99 EUR (normaler Preis: 899,99 EUR) offeriert, hat sich die Teufel Theater 500 Dreiwege-Standbox zur Aufgabe gemacht, viel Klang für eine als sehr fair einzustufende Investition aufzubieten. Der Theater 500 Standlautspe...
Bottom line Ein echter Fortschritt: Schon die T 500 Mk2 hat uns damals 2012 im Test begeistert, die Theater 500, die 2016 Premiere feierte, legt noch ein paar Schippen drauf und sichert sich ein rundherum erstklassiges Testergebnis. Optisch sieht sie aufgeräumter sow...
0%
hifitest.de
Updated:
2017-05-28 02:14:01
Unter den Surround-Lautsprechersets hat Teufels Theater 500 bereits echten Kultstatus: Seit Jahren bietet dieses ausgewachsene Standlautsprecher-Set dynamischen Heimkino-Sound zu fairem Preis. Ist die brandneue, mittlerweile dritte Version dieses Dauerbre...
Bottom line Wer echten Heimkino-Sound mit voller Dynamik und allen Schattierungen im Sound liebt, ist mit dem neuen Theater 500 Surround von Teufel bestens beraten. Das smarte Standlautsprecher-Set gepaart mit einem potenten Center, zwei Dipol-Rear-Lautsprechern für...
90%
Show all
Customer service details