location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Teufel Theater 400 5.1-Set Cinema speaker set Home theatre Black 5.1 channels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Teufel Check ‘Teufel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Theater 400 5.1-Set Cinema
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
102342001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4048945001672
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Teufel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Teufel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5170
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Teufel Theater 400 5.1-Set Cinema speaker set Home theatre Black 5.1 channels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5.1 channels
  • - Built-in
  • - Black
Long product name Teufel Theater 400 5.1-Set Cinema speaker set Home theatre Black 5.1 channels :
The long product name of Teufel Theater 400 5.1-Set Cinema speaker set Home theatre Black 5.1 channels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5.1, 2 floor, 1 center, 2 dipoles, subwoofer, black
More>>>
Short summary description Teufel Theater 400 5.1-Set Cinema speaker set Home theatre Black 5.1 channels:
This short summary of the Teufel Theater 400 5.1-Set Cinema speaker set Home theatre Black 5.1 channels data-sheet is auto-generated and uses the product title and the first six key specs.

Teufel Theater 400 5.1-Set Cinema, 5.1 channels, Home theatre, Black, MDF, Built-in, 2-way

Long summary description Teufel Theater 400 5.1-Set Cinema speaker set Home theatre Black 5.1 channels:
This is an auto-generated long summary of Teufel Theater 400 5.1-Set Cinema speaker set Home theatre Black 5.1 channels based on the first three specs of the first five spec groups.

Teufel Theater 400 5.1-Set Cinema. Audio output channels: 5.1 channels, Recommended usage: Home theatre, Product colour: Black. Amplification device form factor: Built-in. Center speaker type: 2-way, Center speaker frequency range: 90 - 20000 Hz, Center speaker impedance: 4 Ω. Subwoofer RMS power: 250 W, Subwoofer frequency range: 40 - 240 Hz, Subwoofer dimensions (W x D x H): 320 x 445 x 500 mm. Power source: AC

Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 17:36:17
Uk has collected 1 expert review for Teufel Theater 400 5.1-Set Cinema speaker set Home theatre Black 5.1 channels but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%