Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Teufel Theater 100 Mk 2 5.1-Set Cinema speaker set 5.1 channels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Teufel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Theater 100 Mk 2 5.1-Set Cinema
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
102328001
Category
Collection of speakers in a home audio system.
Speaker Sets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Teufel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2331
This statistic is based on the 86402 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84425 free Open Icecat users.
Info modified on: 02 Sep 2018 19:26:31
The date of the most recent change of this product data-sheet in Icecat.
Long product name Teufel Theater 100 Mk 2 5.1-Set Cinema speaker set 5.1 channels Black :
The short editorial description of Teufel Theater 100 Mk 2 5.1-Set Cinema speaker set 5.1 channels Black

5.1, 2 satellites, 2 rear dipoles, 1 center, subwoofer, black
More>>>
Short summary description Teufel Theater 100 Mk 2 5.1-Set Cinema speaker set 5.1 channels Black:
This short summary of the Teufel Theater 100 Mk 2 5.1-Set Cinema speaker set 5.1 channels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Teufel Theater 100 Mk 2 5.1-Set Cinema, 5.1 channels, Home theatre, Black, MDF, 2-way, 90 - 20000 Hz

Long summary description Teufel Theater 100 Mk 2 5.1-Set Cinema speaker set 5.1 channels Black:
This is an auto-generated long summary of Teufel Theater 100 Mk 2 5.1-Set Cinema speaker set 5.1 channels Black based on the first three specs of the first five spec groups.

Teufel Theater 100 Mk 2 5.1-Set Cinema. Audio output channels: 5.1 channels, Recommended usage: Home theatre, Product colour: Black. Satellite speaker type: 2-way, Satellite speaker frequency range: 90 - 20000 Hz, Satellite speaker impedance: 4 Ω. Center speaker type: 2-way, Center speaker frequency range: 90 - 20000 Hz, Center speaker impedance: 4 Ω. Subwoofer RMS power: 250 W, Subwoofer frequency range: 40 - 240 Hz, Subwoofer dimensions (WxDxH): 320 x 445 x 500 mm. Power source: AC

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2014-09-12 02:48:59
Uk has collected 2 expert reviews for Teufel Theater 100 Mk 2 5.1-Set Cinema speaker set 5.1 channels Black and the average expert rating is 95 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
95%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-12 02:48:59
Nl heeft 2 proffesionele recensies verzameld voor Teufel Theater 100 Mk 2 5.1-Set Cinema luidspreker set 5.1 kanalen Zwart. Het gemiddelde van deze proffesionele recensies is 95 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
95%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-12 02:48:59
Fr a recueilli 2 avis d’experts pour Teufel Theater 100 Mk 2 5.1-Set Cinema set d'enceintes 5.1 canaux Noir et la note moyenne est de 95 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
95%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-12 02:48:59
De hat 2 Expertenmeinungen über Teufel Theater 100 Mk 2 5.1-Set Cinema Lautsprecherset 5.1 Kanäle Schwarz eingeholt. Das duchschnittliche Epertenrating ist 95 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
95%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-12 02:48:59
Testseek ha raccolto 2 recensioni da parte di esperti per Teufel Theater 100 Mk 2 5.1-Set Cinema set di altoparlanti 5.1 canali Nero e la valutazione media da parte degli esperti è di 95 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
95%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-12 02:48:59
Es ha coleccionado 2 opiniones de expertos para Teufel Theater 100 Mk 2 5.1-Set Cinema conjunto de altavoces 5.1 canales Negro y la calificación media es 95 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
95%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-12 02:48:59
Dk har samlet 2 ekspertanmeldelser for Teufel Theater 100 Mk 2 5.1-Set Cinema højttalersæt 5.1 kanaler Sort og den gennemsnitlige ekspertbedømmelse er 95 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
95%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-12 02:48:59
Se har samlat in 2 experttester för Teufel Theater 100 Mk 2 5.1-Set Cinema mikrofonset 5.1 kanaler Svart och det genomsnittliga betyget är 95 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
95%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-30 00:42:48
95%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-30 00:42:48
95%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-30 00:42:48
95%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-30 00:42:48
95%
Source Review comments Score
hifitest.de
Updated:
2014-09-12 02:48:59
Kann die aktuellste Version des langjährigen Teufel-Bestsellers an die enormen Erfolge seiner Vorgänger anknüpfen? Ausstattung Im Inneren der zeitlos gestalteten MDF-Gehäuses wartet eine Technik- Armada, die es in sich hat. So sind Center und Hauptla...
100%
hifitest.de
Updated:
2014-09-12 02:48:59
„Kleine Lautsprecher, großer Sound“, so lautet der Wunsch vieler Filmfreunde, die die unauffällige Installation eines 5.1-Systems im Wohnzimmer planen. Wir erklären, worauf Sie achten müssen, und haben fünf infrage kommende Boxensets unterschiedlicher Pre...
Bottom line Druckvoller, effektreicher und raumfüllender Heimkinosound, das ist der Traum vieler Filmfans. Dieser Wunsch lässt sich einfacher realisieren, als man gemeinhin denkt. Das beweist unser Test, in dem die Redaktion fünf klassische Regallautsprechersysteme a...
90%
Show all
Customer service details