Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 170 W 2.0 channels
- - Number of drivers: 4 42 - 20000 Hz
- - Amplifier 170 W
- - MDF
- - White
Long product name Teufel Raumfeld Speaker L White Wireless 170 W
:
Raumfeld Speaker L - 42 - 20000 Hz, MDF
The long product name of Teufel Raumfeld Speaker L White Wireless 170 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Raumfeld Speaker L - 42 - 20000 Hz, MDF
More>>>
Short summary description Teufel Raumfeld Speaker L White Wireless 170 W:
This short summary of the Teufel Raumfeld Speaker L White Wireless 170 W data-sheet is auto-generated and uses the product title and the first six key specs.
Teufel Raumfeld Speaker L, 2.0 channels, Wireless, 170 W, 42 - 20000 Hz, White
Long summary description Teufel Raumfeld Speaker L White Wireless 170 W:
This is an auto-generated long summary of Teufel Raumfeld Speaker L White Wireless 170 W based on the first three specs of the first five spec groups.
Teufel Raumfeld Speaker L. Audio output channels: 2.0 channels, Number of drivers: 4. Connectivity technology: Wireless. RMS rated power: 170 W, Frequency range: 42 - 20000 Hz. Product colour: White