Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Teufel Raumfeld Speaker M loudspeaker 2-way White Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Teufel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Raumfeld Speaker M
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
102181002
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4048945001177
Category
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Teufel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3787
This statistic is based on the 86381 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84398 free Open Icecat users.
Info modified on: 31 Oct 2019 15:27:00
The date of the most recent change of this product data-sheet in Icecat.
Long product name Teufel Raumfeld Speaker M loudspeaker 2-way White Wireless :
The short editorial description of Teufel Raumfeld Speaker M loudspeaker 2-way White Wireless

Raumfeld Speaker M - 68-20000 Hz, WLAN IEEE 802.11g
More>>>
Short summary description Teufel Raumfeld Speaker M loudspeaker 2-way White Wireless:
This short summary of the Teufel Raumfeld Speaker M loudspeaker 2-way White Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

Teufel Raumfeld Speaker M, 2-way, 2.0 channels, Wireless, 68 - 20000 Hz, White

Long summary description Teufel Raumfeld Speaker M loudspeaker 2-way White Wireless:
This is an auto-generated long summary of Teufel Raumfeld Speaker M loudspeaker 2-way White Wireless based on the first three specs of the first five spec groups.

Teufel Raumfeld Speaker M. Speaker type: 2-way, Audio output channels: 2.0 channels, Number of drivers: 2. Connectivity technology: Wireless. Frequency range: 68 - 20000 Hz. Product colour: White

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2014-09-21 01:53:21
Uk has collected 6 expert reviews for Teufel Raumfeld Speaker M loudspeaker 2-way White Wireless and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-21 01:53:21
Nl heeft 6 proffesionele recensies verzameld voor Teufel Raumfeld Speaker M luidspreker 2-weg Wit Draadloos. Het gemiddelde van deze proffesionele recensies is 60 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
60%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-21 01:53:21
Fr a recueilli 6 avis d’experts pour Teufel Raumfeld Speaker M haut-parleur 2-voies Blanc Sans fil et la note moyenne est de 60 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
60%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-21 01:53:21
De hat 6 Expertenmeinungen über Teufel Raumfeld Speaker M Lautsprecher 2-Wege Weiß Kabellos eingeholt. Das duchschnittliche Epertenrating ist 60 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
60%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-21 01:53:21
Testseek ha raccolto 6 recensioni da parte di esperti per Teufel Raumfeld Speaker M altoparlante 2-vie Bianco Senza fili e la valutazione media da parte degli esperti è di 60 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
60%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-21 01:53:21
Es ha coleccionado 6 opiniones de expertos para Teufel Raumfeld Speaker M altavoz De 2 vías Blanco Inalámbrico y la calificación media es 60 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
60%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-21 01:53:21
Dk har samlet 6 ekspertanmeldelser for Teufel Raumfeld Speaker M højttaler 2-vejs Hvid Trådløs og den gennemsnitlige ekspertbedømmelse er 60 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
60%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-21 01:53:21
Se har samlat in 6 experttester för Teufel Raumfeld Speaker M högtalare 2-vägs Vit Trådlös och det genomsnittliga betyget är 60 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
60%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-30 00:42:52
60%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-30 00:42:52
60%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-30 00:42:52
60%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-30 00:42:52
60%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-09-21 01:53:21
These speakers are part of Teufel's multi-room audio system. Other products in the range include the Teufel Raumfeld 3CSM and Teufel Raumfeld Connector, plus the Teufel Raumfeld Speaker S. As Teufel’s mid-range wireless speaker, the Raumfeld Speaker M...
Bottom line Very powerful speakers that would suit a large room, but they’re expensive...
60%
alpha-audio.nl
Updated:
2014-09-21 01:53:21
Raumfeld (by Teufel) is niet het bekendste merk in Nederland. Het Duitse bedrijf maakt streaming audio producten en is sinds kort in ons kikkerlandje bezig. Tenminste: Teufel is bezig met de distributie van Raumfeld-producten. De Duitse luidsprekerbouw...
Bottom line Raumfeld zet technisch prima spullen in de markt met het streaming, multiroom systeem. Echter: op vlak van gebruiksgemak en installatie weet het Sonos niet te verslaan. De controller van Sonos is fijner, de menustructuur intuïtiever en de setup is gema...
0%
computerbild.de
Updated:
2014-09-21 01:53:21
Clever: Musik im ganzen Haus hören, ohne Gerätestapel und Kabelsalat. Das Audio Streaming der Teufel Raumfeld Speaker M macht es möglich. AUDIO VIDEO FOTO BILD hat die WLAN-Lautsprecher getestet...
0%
magnus.de
Updated:
2014-09-21 01:53:21
Die Kooperation von Teufel mit Raumfeld zeigt Früchte: Die Raumfeld Speaker M sind ein WLAN-fähiges System, das alle Musikquellen wie etwa NAS-Server im heimischen Netzwerk oder Internet-Radio einbindet. Die Installation des Bundles Raumfeld Speaker M...
0%
allround-pc.com
Updated:
2014-09-21 01:53:21
Heutzutage sind das Internet und drahtlose Netzwerke kaum mehr wegzudenken. Egal ob Laptops, Smartphones, Tablets oder teilweise sogar Kuhlschranke: Jedes moderne Gerat wird mit W-LAN ausgestattet, um internetbasierte Dienste nutzen zu konnen. Was W-LAN b...
Good Sound, edles Design, Verarbeitung, Streaming...
Bad keine Tonregelung am Gerat moglich, Streaming auf bestimmte Formate begrenzt...
Bottom line Die Raumfeld Speaker M von Teufel sind soundtechnisch auf hohem Niveau anzusiedeln. Auch Design und Verarbeitung konnen uberzeugen. Die Streaming-Funktion ist eine sehr gute Idee und auch die Umsetzung ist gut gelungen. Dabei macht diese Funktion besonder...
0%
areadvd.de
Updated:
2016-12-30 00:42:52
Raumfeld hat sich mit völlig neuer, sehr attraktiver und gelungener Website merklich von Teufel abgesetzt. Edler, schicker, zeitloser – diese Elemente, die sich auf der Website aus gestalterischer Sicht finden, treffen auch auf die Hightech-Produkte zu. D...
Bottom line Raumfeld präsentiert mit dem HiFi-Streaming-Lautsprecher Stereo M ein weiteres rundherum erstklassiges Produkt, das darüber hinaus zu einem sehr günstigen Preis angeboten wird. Die Integration ins Netzwerk ist zügig erledigt. Solide verarbeitet und in typ...
0%
Show all
Customer service details