location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Teufel 3Raumfeld CSS Home audio mini system 200 W Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Teufel Check ‘Teufel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3Raumfeld CSS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
102060002
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4048945576408
Category:
Includes speakers, amplifiers and various types of music-playing device such as CD player or cassette deck. Can also include a radio receiver/tuner.
Home Audio Systems Check ‘Teufel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Teufel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3740
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Aug 2020 14:39:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Teufel 3Raumfeld CSS Home audio mini system 200 W Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home audio mini system 200 W Black, White
  • - 2-way
  • - Ethernet LAN Wi-Fi
  • - MP3 playback
Long product name Teufel 3Raumfeld CSS Home audio mini system 200 W Black, White :
The long product name of Teufel 3Raumfeld CSS Home audio mini system 200 W Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3Raumfeld CSS - 200 W, 24bit/96kHz, USB, WLAN, LAN, 130-230 V AC, 50-60 Hz, 160 GB
More>>>
Short summary description Teufel 3Raumfeld CSS Home audio mini system 200 W Black, White:
This short summary of the Teufel 3Raumfeld CSS Home audio mini system 200 W Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Teufel 3Raumfeld CSS, Home audio mini system, Black, White, 200 W, 2-way, 10.1 cm, 1.9 cm

Long summary description Teufel 3Raumfeld CSS Home audio mini system 200 W Black, White:
This is an auto-generated long summary of Teufel 3Raumfeld CSS Home audio mini system 200 W Black, White based on the first three specs of the first five spec groups.

Teufel 3Raumfeld CSS. Type: Home audio mini system, Product colour: Black, White. RMS rated power: 200 W, Speaker type: 2-way, Woofer diameter: 10.1 cm. Display type: LCD. HDD capacity: 160 GB. Audio formats supported: AAC, FLAC, M4A, MP3, OGG, WAV, WMA

Source Testseek summary Average rating
Reviews
Updated:
2014-09-25 04:04:13
Uk has collected 1 expert review for Teufel 3Raumfeld CSS Home audio mini system 200 W Black, White and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%
Source Review comments Score
whathifi.com
Updated:
2014-09-25 04:04:13
is seriously gunning for Sonos with this multiroom system. Just as with the fine , you connect one unit (here it's the Base) to your router using an ethernet cable. It then creates its own wireless network to which you add the music-playing zones. The...
Good Unfussy setup, great sound from all zones, builtin storage, looks and build...
Bad Transferring music to the hard disk is a manual affair, active speakers could dig a little deeper, the Speaker Ms require space and stands to work best...
100%