Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Teufel 3Raumfeld CSS Home audio midi system Black,Silver 200 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Teufel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3Raumfeld CSS
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
102060001
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4048945576309
Category
Includes speakers, amplifiers and various types of music-playing device such as CD player or cassette deck. Can also include a radio receiver/tuner.
Home Audio Sets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Teufel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3146
This statistic is based on the 86353 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84376 free Open Icecat users.
Info modified on: 25 Oct 2019 14:35:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name Teufel 3Raumfeld CSS Home audio midi system Black,Silver 200 W :
The short editorial description of Teufel 3Raumfeld CSS Home audio midi system Black,Silver 200 W

3Raumfeld CSS - 200 W, 24bit/96kHz, USB, WLAN, LAN, 130-230 V AC, 50-60 Hz, 160 GB
More>>>
Short summary description Teufel 3Raumfeld CSS Home audio midi system Black,Silver 200 W:
This short summary of the Teufel 3Raumfeld CSS Home audio midi system Black,Silver 200 W data-sheet is auto-generated and uses the product title and the first six key specs.

Teufel 3Raumfeld CSS, Home audio midi system, Black,Silver, 200 W, 2-way, 10.1 cm, 1.9 cm

Long summary description Teufel 3Raumfeld CSS Home audio midi system Black,Silver 200 W:
This is an auto-generated long summary of Teufel 3Raumfeld CSS Home audio midi system Black,Silver 200 W based on the first three specs of the first five spec groups.

Teufel 3Raumfeld CSS. Type: Home audio midi system, Product colour: Black,Silver. RMS rated power: 200 W, Speaker type: 2-way, Woofer diameter: 10.1 cm. Display resolution: 480 x 272 pixels, Display type: LCD. HDD capacity: 160 GB. Wi-Fi data rate (max): 54 Mbit/s

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2014-09-25 04:04:21
Uk has collected 1 expert review for Teufel 3Raumfeld CSS Home audio midi system Black,Silver 200 W and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-25 04:04:21
Nl heeft 1 proffesionele recensie voor Teufel 3Raumfeld CSS Home audio-midisysteem Zwart, Zilver 200 W gevonden en de beoordeling is 100 van de 100. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
100%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-25 04:04:21
Fr a recueilli 1 avis d’experts pour Teufel 3Raumfeld CSS Système micro midi domestique Noir, Argent 200 W et la note moyenne est de 100 sur 100. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
100%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-25 04:04:21
De hat 1 Expertenmeinung für Teufel 3Raumfeld CSS Heim-Audio-Midisystem Schwarz, Silber 200 W zusammengestellt, die Beurteilung ist 100 von 100. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
100%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-25 04:04:21
Testseek ha raccolto 1 recensione da parte di esperti per Teufel 3Raumfeld CSS Sistema audio midi per la casa Nero, Argento 200 W e la valutazione è di 100 su 100. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
100%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-25 04:04:21
Es ha coleccionado 1 opiniones de expertos para Teufel 3Raumfeld CSS Minicadena de música para uso doméstico Negro, Plata 200 W y la calificación media es 100 de 100. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
100%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-25 04:04:21
Dk har samlet 1 ekspertanmeldelse for Teufel 3Raumfeld CSS Home audio midi system Sort, Sølv 200 W og bedømmelsen er 100 af 100. Klik nedenfor og brug Dk til at finde bedømmelser, produktpriser og konklusioner.
100%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-25 04:04:21
Se har samlat in 1 experttest för Teufel 3Raumfeld CSS Hemmaljud midisystem Svart, Silver 200 W och det genomsnittliga betyget är 100 av 100. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
100%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-30 00:43:13
100%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-30 00:43:13
100%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-30 00:43:13
100%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-30 00:43:13
100%
Source Review comments Score
whathifi.com
Updated:
2014-09-25 04:04:21
is seriously gunning for Sonos with this multiroom system. Just as with the fine , you connect one unit (here it's the Base) to your router using an ethernet cable. It then creates its own wireless network to which you add the music-playing zones. The...
Good Unfussy setup, great sound from all zones, builtin storage, looks and build...
Bad Transferring music to the hard disk is a manual affair, active speakers could dig a little deeper, the Speaker Ms require space and stands to work best...
100%
Show all
Customer service details