Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Teufel 2Raumfeld SM Home audio midi system Black,Silver 340 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Teufel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2Raumfeld SM
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
102059001
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4048945576101
Category
Includes speakers, amplifiers and various types of music-playing device such as CD player or cassette deck. Can also include a radio receiver/tuner.
Home Audio Sets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Teufel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3301
This statistic is based on the 86381 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84398 free Open Icecat users.
Info modified on: 25 Oct 2019 14:35:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name Teufel 2Raumfeld SM Home audio midi system Black,Silver 340 W :
The short editorial description of Teufel 2Raumfeld SM Home audio midi system Black,Silver 340 W

2Raumfeld SM - 68-20000 Hz, 2 x 120 W, 2 x 50 W, USB, IEEE 802.11 g, LAN, 160 GB
More>>>
Short summary description Teufel 2Raumfeld SM Home audio midi system Black,Silver 340 W:
This short summary of the Teufel 2Raumfeld SM Home audio midi system Black,Silver 340 W data-sheet is auto-generated and uses the product title and the first six key specs.

Teufel 2Raumfeld SM, Home audio midi system, Black,Silver, 340 W, 2-way, 13 cm, 2.5 cm

Long summary description Teufel 2Raumfeld SM Home audio midi system Black,Silver 340 W:
This is an auto-generated long summary of Teufel 2Raumfeld SM Home audio midi system Black,Silver 340 W based on the first three specs of the first five spec groups.

Teufel 2Raumfeld SM. Type: Home audio midi system, Product colour: Black,Silver. RMS rated power: 340 W, Speaker type: 2-way, Woofer diameter: 13 cm. Display resolution: 480 x 272 pixels, Display type: LCD. HDD capacity: 160 GB. Wi-Fi data rate (max): 54 Mbit/s

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2014-09-25 04:04:13
Uk has collected 1 expert review for Teufel 2Raumfeld SM Home audio midi system Black,Silver 340 W but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-25 04:04:14
Nl heeft 1 proffesionele recensie voor Teufel 2Raumfeld SM Home audio-midisysteem Zwart, Zilver 340 W gevonden maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-25 04:04:13
Fr a recueilli 1 avis d’experts pour Teufel 2Raumfeld SM Système micro midi domestique Noir, Argent 340 W mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-25 04:04:13
De hat 1 Expertenmeinung für Teufel 2Raumfeld SM Heim-Audio-Midisystem Schwarz, Silber 340 W zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-25 04:04:13
Testseek ha raccolto 1 recensione da parte di esperti per Teufel 2Raumfeld SM Sistema audio midi per la casa Nero, Argento 340 W ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-25 04:04:13
Es ha coleccionado 1 opiniones de expertos para Teufel 2Raumfeld SM Minicadena de música para uso doméstico Negro, Plata 340 W pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-25 04:04:14
Dk har samlet 1 ekspertanmeldelse for Teufel 2Raumfeld SM Home audio midi system Sort, Sølv 340 W men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-25 04:04:13
Se har samlat in 1 experttest för Teufel 2Raumfeld SM Hemmaljud midisystem Svart, Silver 340 W men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-30 00:42:49
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-30 00:42:49
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-30 00:42:49
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-30 00:42:49
0%
Source Review comments Score
slashgear.com
Updated:
2014-09-25 04:04:13
Just as CDs have quickly been overtaken by digital downloads, so the number of people wanting to get their music off the computer and through speakers in their living room, kitchen and bedroom has increased. Wading into that market is Raumfeld, promisi...
0%
Show all
Customer service details