Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Teufel 2Raumfeld CM Home audio midi system Black,White 240 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Teufel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2Raumfeld CM
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
102058002
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4048945576002
Category
Includes speakers, amplifiers and various types of music-playing device such as CD player or cassette deck. Can also include a radio receiver/tuner.
Home Audio Sets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Teufel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3104
This statistic is based on the 86381 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84398 free Open Icecat users.
Info modified on: 25 Oct 2019 14:35:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name Teufel 2Raumfeld CM Home audio midi system Black,White 240 W :
The short editorial description of Teufel 2Raumfeld CM Home audio midi system Black,White 240 W

2Raumfeld CM - 2 x 120 W, 24bit DA, 160 GB, 68-20000 Hz, IEEE 802.11 g, 110-230 V, 50-60 Hz, USB, LAN
More>>>
Short summary description Teufel 2Raumfeld CM Home audio midi system Black,White 240 W:
This short summary of the Teufel 2Raumfeld CM Home audio midi system Black,White 240 W data-sheet is auto-generated and uses the product title and the first six key specs.

Teufel 2Raumfeld CM, Home audio midi system, Black,White, 240 W, 2-way, 13 cm, 2.5 cm

Long summary description Teufel 2Raumfeld CM Home audio midi system Black,White 240 W:
This is an auto-generated long summary of Teufel 2Raumfeld CM Home audio midi system Black,White 240 W based on the first three specs of the first five spec groups.

Teufel 2Raumfeld CM. Type: Home audio midi system, Product colour: Black,White. RMS rated power: 240 W, Speaker type: 2-way, Woofer diameter: 13 cm. Display resolution: 480 x 272 pixels, Display type: LCD. HDD capacity: 160 GB. Wi-Fi data rate (max): 54 Mbit/s

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2014-09-25 04:04:12
Uk has collected 8 expert reviews for Teufel 2Raumfeld CM Home audio midi system Black,White 240 W and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-25 04:04:13
Nl heeft 8 proffesionele recensies verzameld voor Teufel 2Raumfeld CM Home audio-midisysteem Zwart, Wit 240 W. Het gemiddelde van deze proffesionele recensies is 86 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
86%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-25 04:04:13
Fr a recueilli 8 avis d’experts pour Teufel 2Raumfeld CM Système micro midi domestique Noir, Blanc 240 W et la note moyenne est de 86 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
86%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-25 04:04:11
De hat 8 Expertenmeinungen über Teufel 2Raumfeld CM Heim-Audio-Midisystem Schwarz, Weiß 240 W eingeholt. Das duchschnittliche Epertenrating ist 86 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
86%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-25 04:04:11
Testseek ha raccolto 8 recensioni da parte di esperti per Teufel 2Raumfeld CM Sistema audio midi per la casa Nero, Bianco 240 W e la valutazione media da parte degli esperti è di 86 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
86%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-25 04:04:12
Es ha coleccionado 8 opiniones de expertos para Teufel 2Raumfeld CM Minicadena de música para uso doméstico Negro, Blanco 240 W y la calificación media es 86 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
86%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-25 04:04:13
Dk har samlet 8 ekspertanmeldelser for Teufel 2Raumfeld CM Home audio midi system Sort, Hvid 240 W og den gennemsnitlige ekspertbedømmelse er 86 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
86%
Source Testseek summary Average rating
Reviews
Updated:
2014-09-25 04:04:13
Se har samlat in 8 experttester för Teufel 2Raumfeld CM Hemmaljud midisystem Svart, Vit 240 W och det genomsnittliga betyget är 86 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
86%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-30 00:43:07
86%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-30 00:43:07
86%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-30 00:43:07
86%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-30 00:43:07
86%
Source Review comments Score
avreview.co.uk
Updated:
2014-09-25 04:04:07
The Raumfeld system is a hassle-free wireless streaming solution whose only real rival at the moment is Sonos. Neither system is particularly cheap, and while the Raumfeld is the more expensive...
90%
alphr.com
Updated:
2014-09-25 04:04:09
Sonos has had the high-end multiroom audio space to itself for the past few years, but now there's a new challenger in town: small German manufacturer, Raumfeld. Its wireless audio system (available in two and three-room packages, hence the awkward 2Ra...
Bottom line Superb speakers offer proper hi-fi sound quality, but it isn't quite as slick as a Sonos system...
83%
theregister.co.uk
Updated:
2014-09-25 04:04:09
If you want a wireless music system with a trick remote control you have two options: spend a lot of cash and get a Sonos set up, or spend a lot less and get a Logitech Squeezebox Duet. Both rigs require your music library to be housed on an PC or Nas...
Bottom line Assuming you don't balk at the price, the Raumfeld is a very impressive system. It's extremely easy to set up, even easier to use, and produces a very fine sound. The remote control is a superb bit of design, and the bundled speakers - often the Achil...
80%
computerbase.de
Updated:
2014-09-25 04:04:07
Der Lautsprecherhersteller Teufel aus Berlin hat mit der Übernahme des deutschen Entwicklers Raumfeld eine neue Sparte im eigenen Portfolio eröffnet: Streaming-Lösungen für Audio-Inhalte. Nach einer kleineren Überarbeitung der Raumfeld-Produkte bieten...
Bottom line Bevor es an die Einzelbewertung der getesteten Systeme geht, soll bereits hier das Offensichtliche festgestellt werden. Nicht nur der Preis beider Systeme – der sich jeweils bei etwa 1.400 bis 1.500 Euro einpendelt (je nachdem, welche Bundle man beim K...
0%
stereo.de
Updated:
2014-09-25 04:04:08
Im Media-Streaming existieren zwei Philosophien: Während die meisten Unternehmen ihre Netzwerk-Spieler als Einzelkomponenten betrachten, die sich in beliebige DLNA/UPnP-Umgebungen integrieren lassen, widmen sich einige wenige Ausnahmen der Komplettums...
0%
testmagazine.de
Updated:
2014-09-25 04:04:11
Der Lautsprecher-Spezialist Teufel rüstet sich für die Zukunft und erwarb den ebenfalls in Berlin ansässigen Audio-Streaming-Spezialisten Raumfeld. Hier kamen zwei Firmen zusammen die sich im Produkt-Portfolio ideal ergänzen. Raumfeld wurde 2008 von...
0%
xboxuser.de
Updated:
2014-11-26 11:51:34
Ihr benötigt für euer heimisches Wohnzimmer neue Technik, um der bislang eher mäßigen Raumakustik auf die Sprünge zu helfen? Wer sich mit dieser Thematik beschäftigt und als Zielsetzung ein möglichst audiophiles Klangerlebnis zu einem fairen Preis-/Leistu...
Bottom line Mit dem 2Raumfeld CM System bietet uns Teufel eine gekonnt durchdachte Streaminglösung im Hinblick auf einen musikalisch ungebundenen Hörgenuss. Das System ist schnell installiert und mit wenigen Handgriffen auch für Andwender ohne umfassendes Fachwissen...
90%
engadget.com
Updated:
2014-09-25 04:04:08
Despite the bevy of multimedia streamers beating down your door, there are still few options available for high-end multiroom audio, and until recently the ones you'd likely consider would go by the name of Sonos. Judging by a recent UK review, that hasn'...
0%
Show all
Customer service details