Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Interface: RF Wireless
- - Remote control proper use: Audio
- - Black, Silver
- - Touch Screen
- - Number of devices supported: 9
- - Built-in battery Rechargeable Lithium-Ion (Li-Ion)
Long product name Teufel Raumfeld Controller remote control RF Wireless Audio Touch Screen
:
Raumfeld Controller - Elegant WLAN remote for multiroom control of all products and speakers included in the Raumfeld lineup
The long product name of Teufel Raumfeld Controller remote control RF Wireless Audio Touch Screen. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Raumfeld Controller - Elegant WLAN remote for multiroom control of all products and speakers included in the Raumfeld lineup
More>>>
Short summary description Teufel Raumfeld Controller remote control RF Wireless Audio Touch Screen:
This short summary of the Teufel Raumfeld Controller remote control RF Wireless Audio Touch Screen data-sheet is auto-generated and uses the product title and the first six key specs.
Teufel Raumfeld Controller, Audio, RF Wireless, Touch Screen, Built-in display, Rechargeable, Black, Silver
Long summary description Teufel Raumfeld Controller remote control RF Wireless Audio Touch Screen:
This is an auto-generated long summary of Teufel Raumfeld Controller remote control RF Wireless Audio Touch Screen based on the first three specs of the first five spec groups.
Teufel Raumfeld Controller. Remote control proper use: Audio, Interface: RF Wireless. Number of devices supported: 9. Input type: Touch Screen. Built-in display