Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Teufel Raumfeld Base digital media player 160 GB Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Teufel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Raumfeld Base
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
102052001
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4048945574206
Category
Media players unite your network with your home entertainment center, allowing you to share, access, and enjoy your digital media, whether it's music, videos, or photos, in the comfort of your living room. Some media players even have a built-in hard disk, so you can store your favourite movies or music and enjoy them without having your computer on.
Digital Media Players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Teufel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2630
This statistic is based on the 86381 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84398 free Open Icecat users.
Info modified on: 09 Aug 2018 22:46:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Teufel Raumfeld Base digital media player 160 GB Wi-Fi Black :
The short editorial description of Teufel Raumfeld Base digital media player 160 GB Wi-Fi Black

Raumfeld Base - 160 GB, WLAN, LAN, USB, 680 g
More>>>
Short summary description Teufel Raumfeld Base digital media player 160 GB Wi-Fi Black:
This short summary of the Teufel Raumfeld Base digital media player 160 GB Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

Teufel Raumfeld Base, HDD, 160 GB, AAC,ASF,FLAC,M4A,MP3,OGG,WAV, Black, 175 mm, 155 mm

Long summary description Teufel Raumfeld Base digital media player 160 GB Wi-Fi Black:
This is an auto-generated long summary of Teufel Raumfeld Base digital media player 160 GB Wi-Fi Black based on the first three specs of the first five spec groups.

Teufel Raumfeld Base. Storage media type: HDD, Total storage capacity: 160 GB. Audio formats supported: AAC,ASF,FLAC,M4A,MP3,OGG,WAV. Product colour: Black. Width: 175 mm, Depth: 155 mm, Height: 40 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details