location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Teufel MediaStation 6 WLAN Black 1 TB Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Teufel Check ‘Teufel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MediaStation 6 WLAN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
101994001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4048945002396
Category:
Media players unite your network with your home entertainment center, allowing you to share, access, and enjoy your digital media, whether it's music, videos, or photos, in the comfort of your living room. Some media players even have a built-in hard disk, so you can store your favourite movies or music and enjoy them without having your computer on.
Digital Media Players Check ‘Teufel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Teufel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7838
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Teufel MediaStation 6 WLAN Black 1 TB Wi-Fi :
The long product name of Teufel MediaStation 6 WLAN Black 1 TB Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MediaStation 6 w/ USB WLAN Stick, 802.11 b/g/n, 300m Max, 64/128-bit WEP/WPA/WPA2, DVB-T, 1 x Digital Coaxial Out, 1 x Digital Optical Out, 1 x Cinch Stereo Out, HDMI Out, 3 x USB 2.0, 1 x RJ-45, HDD 1TB, 1.70 kg, Black
More>>>
Short summary description Teufel MediaStation 6 WLAN Black 1 TB Wi-Fi:
This short summary of the Teufel MediaStation 6 WLAN Black 1 TB Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Teufel MediaStation 6 WLAN, Black, AVCHD, AVI, DIVX, MKV, MPEG1, MPEG2, MPEG4, WMV, XVID, BMP, JPG, FLAC, MP2, MP3, OGG, WAV, WMA, HDD, 1 TB

Long summary description Teufel MediaStation 6 WLAN Black 1 TB Wi-Fi:
This is an auto-generated long summary of Teufel MediaStation 6 WLAN Black 1 TB Wi-Fi based on the first three specs of the first five spec groups.

Teufel MediaStation 6 WLAN. Product colour: Black, Video formats supported: AVCHD, AVI, DIVX, MKV, MPEG1, MPEG2, MPEG4, WMV, XVID, Image formats supported: BMP, JPG. Storage media type: HDD, Total storage capacity: 1 TB, Storage drive interface: Serial ATA. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n), Security algorithms: 128-bit WEP, 64-bit WEP, WPA, WPA2, Wi-Fi data rate (max): 300 Mbit/s. On Screen Display (OSD) languages: German, English. Power consumption (typical): 23 W, Power consumption (standby): 0.6 W, AC input voltage: 100 - 240 V

Source Testseek summary Average rating
Reviews
Updated:
2014-09-05 02:34:10
Uk has collected 5 expert reviews for Teufel MediaStation 6 WLAN Black 1 TB Wi-Fi and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
techradar.com
Updated:
2014-09-05 02:34:10
Teufel's MediaStation 6 is huge, heavy and highly specified versus its rivals. The sturdy box is about half the size of a standard DVD player and features a built-in TV tuner and 1TB hard-drive recorder. On the back are HDMI, component video out, compo...
Good Good file support and streaming, Good picture quality...
Bad Single tuner, No red-button services, Poor recording services...
40%
expertreviews.co.uk
Updated:
2014-09-05 02:34:10
Teufel is better known for making top-notch speaker systems, so we were intrigued to find out what the company’s combined media streamer and Freeview PVR was capable of. The list of formats it supports is longer than your arm, but there's more to a goo...
Bottom line The Teufel MediaStation 6 may be packed with features and have great format support, but the sheer number of flaws and limitations mean it’s one to avoid...
40%