location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Teufel Ultima 20 2-way Beige Wired 160 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Teufel Check ‘Teufel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ultima 20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
101956002 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4048945002440 show
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘Teufel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Teufel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6973
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Oct 2019 16:20:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Teufel Ultima 20 2-way Beige Wired 160 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 160 W 2-way 2.0 channels
  • - Number of drivers: 2 4 Ω
  • - MDF
  • - Beige
Long product name Teufel Ultima 20 2-way Beige Wired 160 W :
The long product name of Teufel Ultima 20 2-way Beige Wired 160 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ultima 20 - 160 W
More>>>
Short summary description Teufel Ultima 20 2-way Beige Wired 160 W:
This short summary of the Teufel Ultima 20 2-way Beige Wired 160 W data-sheet is auto-generated and uses the product title and the first six key specs.

Teufel Ultima 20, 2-way, 2.0 channels, Wired, 160 W, 4 Ω, Beige

Long summary description Teufel Ultima 20 2-way Beige Wired 160 W:
This is an auto-generated long summary of Teufel Ultima 20 2-way Beige Wired 160 W based on the first three specs of the first five spec groups.

Teufel Ultima 20. Speaker type: 2-way, Audio output channels: 2.0 channels, Number of drivers: 2. Connectivity technology: Wired. RMS rated power: 160 W, Impedance: 4 Ω, Sensitivity: 83 dB. Product colour: Beige

Source Testseek summary Average rating
Reviews
Updated:
2014-09-21 01:53:24
Uk has collected 6 expert reviews for Teufel Ultima 20 2-way Beige Wired 160 W and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%