Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Teufel LT 3 Power Edition Set L speaker set 5.1 channels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Teufel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LT 3 Power Edition Set L
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
101220001
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4048945559005
Category
Collection of speakers in a home audio system.
Speaker Sets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Teufel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2206
This statistic is based on the 86411 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84437 free Open Icecat users.
Info modified on: 02 Sep 2018 19:28:06
The date of the most recent change of this product data-sheet in Icecat.
Long product name Teufel LT 3 Power Edition Set L speaker set 5.1 channels :
The short editorial description of Teufel LT 3 Power Edition Set L speaker set 5.1 channels

4 column speakers, 1 centre speaker, 1 subwoofer, Black/Silver
More>>>
Short summary description Teufel LT 3 Power Edition Set L speaker set 5.1 channels:
This short summary of the Teufel LT 3 Power Edition Set L speaker set 5.1 channels data-sheet is auto-generated and uses the product title and the first six key specs.

Teufel LT 3 Power Edition Set L, 5.1 channels, Home theatre, Aluminium,MDF, 120 - 20000 Hz, 4 Ω, 450 x 109 x 104 mm

Long summary description Teufel LT 3 Power Edition Set L speaker set 5.1 channels:
This is an auto-generated long summary of Teufel LT 3 Power Edition Set L speaker set 5.1 channels based on the first three specs of the first five spec groups.

Teufel LT 3 Power Edition Set L. Audio output channels: 5.1 channels, Recommended usage: Home theatre, Housing material: Aluminium,MDF. Center speaker frequency range: 120 - 20000 Hz, Center speaker impedance: 4 Ω, Center speaker dimensions (WxDxH): 450 x 109 x 104 mm. Subwoofer RMS power: 250 W, Subwoofer frequency range: 35 - 200 Hz, Subwoofer dimensions (WxDxH): 345 x 540 x 488 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details