location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Teufel RearStation 4 AV transmitter & receiver Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Teufel Check ‘Teufel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RearStation 4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
101191002
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4048945001900
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘Teufel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Teufel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2631
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Teufel RearStation 4 AV transmitter & receiver Black :
The long product name of Teufel RearStation 4 AV transmitter & receiver Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Sender/Receiver/Amplifier, Amplifier Class-D, Wireless, 1 x Cinch-Input Stereo, 2.4 GHz
More>>>
Short summary description Teufel RearStation 4 AV transmitter & receiver Black:
This short summary of the Teufel RearStation 4 AV transmitter & receiver Black data-sheet is auto-generated and uses the product title and the first six key specs.

Teufel RearStation 4, AV transmitter & receiver, 20 m, Black

Long summary description Teufel RearStation 4 AV transmitter & receiver Black:
This is an auto-generated long summary of Teufel RearStation 4 AV transmitter & receiver Black based on the first three specs of the first five spec groups.

Teufel RearStation 4. Type: AV transmitter & receiver, Maximum transfer distance: 20 m, Product colour: Black. Power requirements: 100 - 240V. Dimensions (WxDxH): 125 x 180 x 42 mm, Weight: 400 g

Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 00:06:59
Uk has collected 5 expert reviews for Teufel RearStation 4 AV transmitter & receiver Black and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
homecinemachoice.com
Updated:
2013-11-20 00:06:57
This solid pair of black boxes, from speaker manufacturer Teufel, will let you send two channels of audio wirelessly. This is a handy concept if you can't run wires to rear speakers, or simply want hassle-free, multi-room music. The cigarette box-sized tr...
80%
trustedreviews.com
Updated:
2013-11-20 00:06:57
In today's increasingly wireless world, cables can be a real thorn in our side, cluttering up living rooms and making it impossible to install equipment in a tidy, minimal way. It's the stuff domestic disputes are made of, and is particularly problematic...
Good Maintains superb rearchannel sound quality, Stylish, compact design, Easy to install...
Bad Expensive, Slightly lightweight build quality, Doesn?t like being pushed with music...
Bottom line The RearStation 4 is a terrific solution for anyone who has had enough of cables littering their living room. Its ability to beam movie surround channels and two-channel music up to 20m away without greatly compromising the sound quality is impressive, pl...
70%