location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Teufel LT 2 "Set L" speaker set Home theatre Black 5.1 channels 80 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Teufel Check ‘Teufel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LT 2 "Set L"
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100276001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4048945205704
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Teufel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Teufel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2704
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Teufel LT 2 "Set L" speaker set Home theatre Black 5.1 channels 80 W:
This short summary of the Teufel LT 2 "Set L" speaker set Home theatre Black 5.1 channels 80 W data-sheet is auto-generated and uses the product title and the first six key specs.

Teufel LT 2 "Set L", 5.1 channels, Home theatre, Black, Aluminium, 80 W, 8 Ω

Long summary description Teufel LT 2 "Set L" speaker set Home theatre Black 5.1 channels 80 W:
This is an auto-generated long summary of Teufel LT 2 "Set L" speaker set Home theatre Black 5.1 channels 80 W based on the first three specs of the first five spec groups.

Teufel LT 2 "Set L". Audio output channels: 5.1 channels, Recommended usage: Home theatre, Product colour: Black. Satellite speakers RMS power: 80 W, Satellite speaker impedance: 8 Ω, Satellite speaker tweeter diameter: 2.54 cm (1"). Center speaker RMS power: 80 W, Center speaker impedance: 8 Ω, Center speaker tweeter diameter: 2.54 cm (1"). Subwoofer RMS power: 170 W, Subwoofer driver diameter (imperial): 24.9 cm (9.8"), Subwoofer weight: 17.8 kg. Power source: AC, AC input voltage: 230 V, Power consumption (standby): 1 W