location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Teufel System 5 "5.2-Set Concert" speaker set 1300 W Home theatre Black 5.2 channels 900 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Teufel Check ‘Teufel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
System 5 "5.2-Set Concert"
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100140002
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Teufel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Teufel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4520
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2018 22:46:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Teufel System 5 "5.2-Set Concert" speaker set 1300 W Home theatre Black 5.2 channels 900 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1300 W 5.2 channels
  • - Number of satellite speakers: 5 900 W
  • - Active subwoofer
  • - Built-in Amplifier
  • - Black
Long product name Teufel System 5 "5.2-Set Concert" speaker set 1300 W Home theatre Black 5.2 channels 900 W :
The long product name of Teufel System 5 "5.2-Set Concert" speaker set 1300 W Home theatre Black 5.2 channels 900 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

System 5 "5.2-Set Concert" - 5 x 180W + 2 x 200W
More>>>
Short summary description Teufel System 5 "5.2-Set Concert" speaker set 1300 W Home theatre Black 5.2 channels 900 W:
This short summary of the Teufel System 5 "5.2-Set Concert" speaker set 1300 W Home theatre Black 5.2 channels 900 W data-sheet is auto-generated and uses the product title and the first six key specs.

Teufel System 5 "5.2-Set Concert", 5.2 channels, 1300 W, Home theatre, Black, Amplifier, Built-in

Long summary description Teufel System 5 "5.2-Set Concert" speaker set 1300 W Home theatre Black 5.2 channels 900 W:
This is an auto-generated long summary of Teufel System 5 "5.2-Set Concert" speaker set 1300 W Home theatre Black 5.2 channels 900 W based on the first three specs of the first five spec groups.

Teufel System 5 "5.2-Set Concert". Audio output channels: 5.2 channels, RMS rated power: 1300 W, Recommended usage: Home theatre. Amplification device type: Amplifier, Amplification device form factor: Built-in, Amplifier output power: 20 W. Satellite speakers RMS power: 900 W, Satellite speaker crossover frequency: 80 Hz, Satellite speaker impedance: 8 Ω. Subwoofer type: Active subwoofer, Subwoofer RMS power: 400 W, Subwoofer driver diameter (imperial): 30 cm (11.8"). Power source: AC

Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 17:36:17
Uk has collected 1 expert review for Teufel System 5 "5.2-Set Concert" speaker set 1300 W Home theatre Black 5.2 channels 900 W but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%