location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Teufel Motiv 2 speaker set 310 W PC Black 2.1 channels 2-way 60 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Teufel Check ‘Teufel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Motiv 2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100136002
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4048945234407
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Teufel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Teufel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6478
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2018 04:35:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Teufel Motiv 2 speaker set 310 W PC Black 2.1 channels 2-way 60 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 310 W 2.1 channels
  • - Number of satellite speakers: 2 2-way 60 W
  • - Built-in
  • - Black
Long product name Teufel Motiv 2 speaker set 310 W PC Black 2.1 channels 2-way 60 W :
The long product name of Teufel Motiv 2 speaker set 310 W PC Black 2.1 channels 2-way 60 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

70+100W max, 2.1, ABS plastic, Zwart
More>>>
Short summary description Teufel Motiv 2 speaker set 310 W PC Black 2.1 channels 2-way 60 W:
This short summary of the Teufel Motiv 2 speaker set 310 W PC Black 2.1 channels 2-way 60 W data-sheet is auto-generated and uses the product title and the first six key specs.

Teufel Motiv 2, 2.1 channels, 310 W, PC, Black, MDF, Built-in

Long summary description Teufel Motiv 2 speaker set 310 W PC Black 2.1 channels 2-way 60 W:
This is an auto-generated long summary of Teufel Motiv 2 speaker set 310 W PC Black 2.1 channels 2-way 60 W based on the first three specs of the first five spec groups.

Teufel Motiv 2. Audio output channels: 2.1 channels, RMS rated power: 310 W, Recommended usage: PC. Amplification device form factor: Built-in. Satellite speaker type: 2-way, Satellite speakers RMS power: 60 W, Satellite speaker frequency range: 120 - 22000 Hz. Subwoofer RMS power: 250 W, Subwoofer dimensions (W x D x H): 321 x 320 x 370 mm, Subwoofer weight: 11.6 kg. Power source: AC, AC input voltage: 220-240 V, Power consumption (max): 300 W

Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 00:06:34
Uk has collected 10 expert reviews for Teufel Motiv 2 speaker set 310 W PC Black 2.1 channels 2-way 60 W and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
T3.com
Updated:
2013-11-20 00:06:33
If you work at home, the chances are you listen to music through headphones or your laptop or PC’s built-in speakers. To get the most from your tunes, why not invest in some dedicated speakers, there are some incredibly stylish and compact offerings...
Good Powerful (200w total output) system, Three inputs, Beautifully balanced sound...
Bad Large subwoofer unit Inputs/headphone sockets may be awkward to access...
Bottom line Beefy, yet balanced audio from any type of source; if you don't want the hassle of 5.1, then the Motiv 2 is easily your best bet...
80%
expertreviews.co.uk
Updated:
2013-11-20 00:06:33
Teufels 2.1 speaker system includes three amps, one each for the two satellites and one for the bass speaker. The satellites are connected to the subwoofer with the included speaker cable that depending on your room layout, youll either need to cut i...
60%