Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 3 m
- - Transparent
- - Width: 15 mm
- - 10 pc(s)
Long product name TESA Basic 3 m Transparent 10 pc(s)
:
15 mm, 33 m, 10 pz
The long product name of TESA Basic 3 m Transparent 10 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
15 mm, 33 m, 10 pz
More>>>
Short summary description TESA Basic 3 m Transparent 10 pc(s):
This short summary of the TESA Basic 3 m Transparent 10 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.
TESA Basic, 3 m, Transparent, 15 mm, 10 pc(s)
Long summary description TESA Basic 3 m Transparent 10 pc(s):
This is an auto-generated long summary of TESA Basic 3 m Transparent 10 pc(s) based on the first three specs of the first five spec groups.
TESA Basic. Length: 3 m, Product colour: Transparent. Width: 15 mm. Quantity per pack: 10 pc(s)