location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TESA 57956-00000-00 tape dispenser Plastic Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TESA Check ‘TESA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
57956-00000-00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57956-00000-00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4042448142573
Category:
Plastic items with a metal edge used to contain tape and cut it to the required length.
Tape Dispensers Check ‘TESA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TESA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28160
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name TESA 57956-00000-00 tape dispenser Plastic Green :
The long product name of TESA 57956-00000-00 tape dispenser Plastic Green. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Easy Cut hand dispenser for rolls up to 33m / 19mm, green
More>>>
Short summary description TESA 57956-00000-00 tape dispenser Plastic Green:
This short summary of the TESA 57956-00000-00 tape dispenser Plastic Green data-sheet is auto-generated and uses the product title and the first six key specs.

TESA 57956-00000-00, Plastic, Green, 33 m, 1.9 cm

Long summary description TESA 57956-00000-00 tape dispenser Plastic Green:
This is an auto-generated long summary of TESA 57956-00000-00 tape dispenser Plastic Green based on the first three specs of the first five spec groups.

TESA 57956-00000-00. Material: Plastic, Product colour: Green. Tape length: 33 m, Tape width: 1.9 cm

Brand Image Product code Product Stock Price from
TESA

TESA 53827 Black
(show image)
53827-00000-00 53827 0.00
(excl. VAT)
0 (incl. VAT)
TESA

TESA 53830 Black
(show image)
53830-00000-00 53830 0.00
(excl. VAT)
0 (incl. VAT)
TESA

TESA Easy Cut Black
(show image)
57431-00000-00 Easy Cut 0.00
(excl. VAT)
0 (incl. VAT)