location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TESA 57095 33 m Transparent 4 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TESA Check ‘TESA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
57095
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57095-00000-00
Category:
Narrow strip of material, typically used to hold or fasten something.
Stationery Tapes Check ‘TESA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TESA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13257
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Oct 2017 16:52:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TESA 57095 33 m Transparent 4 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 33 m
  • - Transparent
  • - Width: 19 mm
  • - 4 pc(s)
More>>>
Short summary description TESA 57095 33 m Transparent 4 pc(s):
This short summary of the TESA 57095 33 m Transparent 4 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

TESA 57095, 33 m, Transparent, 19 mm, 4 pc(s)

Long summary description TESA 57095 33 m Transparent 4 pc(s):
This is an auto-generated long summary of TESA 57095 33 m Transparent 4 pc(s) based on the first three specs of the first five spec groups.

TESA 57095. Length: 33 m, Product colour: Transparent. Width: 19 mm. Quantity per pack: 4 pc(s)