location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TESA 56271 masking tape 25 m Suitable for indoor use Paper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TESA Check ‘TESA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
56271
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
56271
Category: Masking Tapes Check ‘TESA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TESA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19104
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2024 10:04:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name TESA 56271 masking tape 25 m Suitable for indoor use Paper :
The long product name of TESA 56271 masking tape 25 m Suitable for indoor use Paper. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Masking Tape PRECISION INDOOR, 25m : 38mm
More>>>
Short summary description TESA 56271 masking tape 25 m Suitable for indoor use Paper:
This short summary of the TESA 56271 masking tape 25 m Suitable for indoor use Paper data-sheet is auto-generated and uses the product title and the first six key specs.

TESA 56271, Paper, 25 m, 38 mm

Long summary description TESA 56271 masking tape 25 m Suitable for indoor use Paper:
This is an auto-generated long summary of TESA 56271 masking tape 25 m Suitable for indoor use Paper based on the first three specs of the first five spec groups.

TESA 56271. Material: Paper. Length: 25 m, Width: 38 mm