location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TESA 04348 masking tape 50 m General purpose masking tape Suitable for indoor use Suitable for outdoor use White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TESA Check ‘TESA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
04348
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
04348
Category: Masking Tapes Check ‘TESA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TESA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 274
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Aug 2024 20:54:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TESA 04348 masking tape 50 m General purpose masking tape Suitable for indoor use Suitable for outdoor use White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - The supple masking tape can be torn by hand, used for up to 7 days, and is easy to remove after use
  • - Thanks to its excellent adhesive strength, it enables clearly-defined edges during painting work and is a reliable tool for professional painters
  • - Indoor applications
  • - Clean edges to paint and lacquer
  • - For smooth surfaces
  • - For simple painting tasks
Long product name TESA 04348 masking tape 50 m General purpose masking tape Suitable for indoor use Suitable for outdoor use White :
The long product name of TESA 04348 masking tape 50 m General purpose masking tape Suitable for indoor use Suitable for outdoor use White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

50 m x 30 mm, 140 µm, 36 N/cm, 10 %
More>>>
Short summary description TESA 04348 masking tape 50 m General purpose masking tape Suitable for indoor use Suitable for outdoor use White:
This short summary of the TESA 04348 masking tape 50 m General purpose masking tape Suitable for indoor use Suitable for outdoor use White data-sheet is auto-generated and uses the product title and the first six key specs.

TESA 04348, General purpose masking tape, White, Ceramic, Foam, Plastic, Rubber, Wood, Smooth, 7 day(s), 10%

Long summary description TESA 04348 masking tape 50 m General purpose masking tape Suitable for indoor use Suitable for outdoor use White:
This is an auto-generated long summary of TESA 04348 masking tape 50 m General purpose masking tape Suitable for indoor use Suitable for outdoor use White based on the first three specs of the first five spec groups.

TESA 04348. Type: General purpose masking tape, Product colour: White, Suitable for materials: Ceramic, Foam, Plastic, Rubber, Wood. Length: 50 m, Width: 30 mm, Thickness: 0.14 mm