location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Terrawave T24020O23602 network antenna Omni-directional antenna 2 dBi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Terrawave Check ‘Terrawave’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T24020O23602
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T24020O23602
Category:
Device which creates a wireless network by sending out radio waves across a certain range.
Network Antennas Check ‘Terrawave’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Terrawave: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2026
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Terrawave T24020O23602 network antenna Omni-directional antenna 2 dBi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Omni-directional antenna
  • - 2 dBi
  • - 2.4 GHz
  • - 50 Ω
  • - Vertical polarization
Warranty: 2 year
Long product name Terrawave T24020O23602 network antenna Omni-directional antenna 2 dBi :
The long product name of Terrawave T24020O23602 network antenna Omni-directional antenna 2 dBi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

T24020O23602 - Omnidirectional - 2 dBi
More>>>
Short summary description Terrawave T24020O23602 network antenna Omni-directional antenna 2 dBi:
This short summary of the Terrawave T24020O23602 network antenna Omni-directional antenna 2 dBi data-sheet is auto-generated and uses the product title and the first six key specs.

Terrawave T24020O23602, 2 dBi, 2.4 GHz, 50 Ω, Omni-directional antenna, Vertical polarization, 73.6 mm

Long summary description Terrawave T24020O23602 network antenna Omni-directional antenna 2 dBi:
This is an auto-generated long summary of Terrawave T24020O23602 network antenna Omni-directional antenna 2 dBi based on the first three specs of the first five spec groups.

Terrawave T24020O23602. Antenna gain level (max): 2 dBi, Frequency band: 2.4 GHz, Impedance: 50 Ω. Antenna type: Omni-directional antenna, Polarization: Vertical polarization. Width: 73.6 mm, Depth: 25.4 mm, Height: 137.1 mm