Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Terratec Aureon 7.1 USB 7.1channels USB

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Terratec
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aureon 7.1 USB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TER10715
Category
A sound card or audio board allows computers to play and record sound. If you have a 5.1 or 7.1 audio board, you can connect your computer to your home cinema set for the real cinema experience, with full surround sound, whilst playing games or viewing DVDs.
audio cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Terratec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 16245
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 09 Dec 2017 15:32:57
The date of the most recent change of this product data-sheet in Icecat.
Long product name Terratec Aureon 7.1 USB 7.1channels USB :
The short editorial description of Terratec Aureon 7.1 USB 7.1channels USB

Aureon 7.1 USB
More>>>
Short summary description Terratec Aureon 7.1 USB 7.1channels USB:
This short summary of the Terratec Aureon 7.1 USB 7.1channels USB data-sheet is auto-generated and uses the product title and the first six key specs.
Terratec Aureon 7.1 USB, 7.1 channels, 16 bit, 44100 - 48000 Hz, USB, 100 g, 120 mm
Long summary description Terratec Aureon 7.1 USB 7.1channels USB :

Terratec Aureon 7.1 USB. Audio output channels: 7.1 channels, Audio quality: 16 bit, Frequency range: 44100 - 48000 Hz. Host interface: USB. Weight: 100 g, Width: 120 mm, Depth: 22 mm. Minimum RAM: 512 MB, Minimum processor: 1 GHz, Minimum hard disk space: 100 MB

This is an auto-generated long summary of Terratec Aureon 7.1 USB 7.1channels USB based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2014-09-04
Testseek has collected 3 expert reviews for Terratec Aureon 7.1 USB and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
70%