Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 5.1 channels 16 bit
- - PCI
- - Internal
Long product name Terratec Aureon 5.1 PCI Internal 5.1 channels
:
Aureon 5.1 PCI
The long product name of Terratec Aureon 5.1 PCI Internal 5.1 channels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Aureon 5.1 PCI
More>>>
Short summary description Terratec Aureon 5.1 PCI Internal 5.1 channels:
This short summary of the Terratec Aureon 5.1 PCI Internal 5.1 channels data-sheet is auto-generated and uses the product title and the first six key specs.
Terratec Aureon 5.1 PCI, 5.1 channels, Internal, 16 bit, PCI
Long summary description Terratec Aureon 5.1 PCI Internal 5.1 channels:
This is an auto-generated long summary of Terratec Aureon 5.1 PCI Internal 5.1 channels based on the first three specs of the first five spec groups.
Terratec Aureon 5.1 PCI. Audio output channels: 5.1 channels, Audio quality: 16 bit. Host interface: PCI. Minimum RAM: 64 MB, Minimum processor: Intel Pentium III / AMD K6 III, 500MHz. Minimum storage drive space: 50 MB, Compatible operating systems: Windows 2000/XP/Vista/7