Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Terratec Noxon 2 Audio digital media player Wi-Fi Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Terratec
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Noxon 2 Audio
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10190
Category
Media players unite your network with your home entertainment center, allowing you to share, access, and enjoy your digital media, whether it's music, videos, or photos, in the comfort of your living room. Some media players even have a built-in hard disk, so you can store your favourite movies or music and enjoy them without having your computer on.
Digital Media Players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Terratec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6380
This statistic is based on the 86463 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84487 free Open Icecat users.
Info modified on: 04 Apr 2019 07:22:35
The date of the most recent change of this product data-sheet in Icecat.
Long product name Terratec Noxon 2 Audio digital media player Wi-Fi Silver :
The short editorial description of Terratec Noxon 2 Audio digital media player Wi-Fi Silver

NOXON 2 audio, 10,000 Internet radio stations, USB 2.0
More>>>
Short summary description Terratec Noxon 2 Audio digital media player Wi-Fi Silver:
This short summary of the Terratec Noxon 2 Audio digital media player Wi-Fi Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Terratec Noxon 2 Audio, AAC+,MP3,WAV, 54 Mbit/s, LCD, Silver, 12V / 1A, 165 x 165 x 45 mm

Long summary description Terratec Noxon 2 Audio digital media player Wi-Fi Silver:
This is an auto-generated long summary of Terratec Noxon 2 Audio digital media player Wi-Fi Silver based on the first three specs of the first five spec groups.

Terratec Noxon 2 Audio. Audio formats supported: AAC+,MP3,WAV. Wi-Fi data rate (max): 54 Mbit/s. Display: LCD. Product colour: Silver. Power supply type: 12V / 1A

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:51:14
Uk has collected 15 expert reviews for Terratec Noxon 2 Audio digital media player Wi-Fi Silver and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:51:14
Nl heeft 15 proffesionele recensies verzameld voor Terratec Noxon 2 Audio digitale mediaspeler Wi-Fi Zilver. Het gemiddelde van deze proffesionele recensies is 77 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
77%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:51:14
Fr a recueilli 15 avis d’experts pour Terratec Noxon 2 Audio lecteur multimédia Wifi Argent et la note moyenne est de 77 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
77%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:51:14
De hat 15 Expertenmeinungen über Terratec Noxon 2 Audio Digitaler Mediaplayer WLAN Silber eingeholt. Das duchschnittliche Epertenrating ist 77 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
77%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:51:14
Testseek ha raccolto 15 recensioni da parte di esperti per Terratec Noxon 2 Audio lettore multimediale Wi-Fi Argento e la valutazione media da parte degli esperti è di 77 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
77%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:51:14
Es ha coleccionado 15 opiniones de expertos para Terratec Noxon 2 Audio reproductor multimedia y grabador de sonido Wifi Plata y la calificación media es 77 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
77%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:51:14
Dk har samlet 15 ekspertanmeldelser for Terratec Noxon 2 Audio digital medieafspiller Wi-Fi Sølv og den gennemsnitlige ekspertbedømmelse er 77 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
77%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:51:14
Se har samlat in 15 experttester för Terratec Noxon 2 Audio digitala mediaspelare Wi-Fi Silver och det genomsnittliga betyget är 77 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
77%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:51:14
77%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:51:14
77%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:51:14
77%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:51:14
77%
Source Review comments Score
techradar.com
Updated:
2017-03-01 10:51:14
Most PC users have large music libraries, that theyve either downloaded or ripped from their own CDs, but find they have no real way of playing that music on anything other than their PCs speakers. Microsofts solution is the Media Center PC, an expe...
Good UPnP, 802.11g, USB 2.0, MP3 and WMA 9...
Bad LCD screen, infrared remote control...
Bottom line Most PC users have large music libraries, that theyve either downloaded or ripped from their own CDs, but find they have no real way of playing that music on anything other than their PCs speakers. Microsofts solution is the Media Center PC, an expe...
80%
pcauthority.com.au
Updated:
2017-03-01 10:51:14
The USB port is a great feature, but we?d still choose the Squeezebox.
67%
T3.com
Updated:
2017-03-01 10:51:14
This streamer from Terratec looks a bit unwieldy, but it fits sweetly with your PC, thanks to the set-up wizard, and pumps out satisfactory audio. The PC server software isnt amazingly user-friendly, but it works well once up and running. A decent r...
Good Good range of outputs, Relatively easy to set up...
Bad Poor screen, Some hiss can be heard on quieter tracks...
Bottom line An average music streamer thats outclassed by the similarly-priced Evesham M-Bridge.
60%
pcadvisor.co.uk
Updated:
2017-03-01 10:51:14
All of a sudden theres a real buzz about internet radio. Its not as though the concept hasnt been around for years but, driven by a surge in podcasts, all web-based audio seems to have gained momentum. When ran a survey earlier in the year, hundr...
Bottom line Internet radio is cheap and diverse, and enables you to discover music and expand your horizons. Now Terratec has provided an easy way of sharing your spoils with the rest of the family. Rosemary Haworth Lowest online price: £N/A...
70%
webuser.co.uk
Updated:
2017-03-01 10:51:14
With this device from Terratec you can play music from your computer and internet connection in other rooms of your house. more...
Bottom line A good value audio-streaming device that can transfer music from your computer or internet connection and play it through a stereo or any other speakers you might have lying around. Its a great way of sending digital music from your PC to the rooms in...
84%
expertreviews.co.uk
Updated:
2017-03-01 10:51:14
The Noxon provides quality internet radio through your stereo, in a package thats easy to use, but at a price. A great add-on for your hi-fi thats easy to set up and fun to use. It isnt cheap, though. The Noxon is a media-streaming device that con...
80%
planet-sansfil.com
Updated:
2017-03-01 10:51:14
On l’attendait depuis quelques temps. Voici le NOXON 2 de Terratec. Toutes les radios web sont accessibles depuis ce petit appareil très bien pensé.Grâce à lui, vous avez accès à toute votre médiathèque via le programme Twonkyvision.à à PréambuleTer...
Bottom line Le Noxon 2 a vraiment tout pour séduire les fans de radios du monde entier ainsi que les internautes ayant toute leur médiathèque sur leur ordinateur. L’appareil est très complet quant à son contenu et est compatible avec toutes les infrastructures...
0%
Tobitech.de
Updated:
2017-03-01 10:51:14
Ein neues Problem ist für den modernen Musikliebenden Menschen entstanden: Die Musik liegt meistens auf dem Computer und der steht nicht selten im Arbeitszimmer oder an ungemütlicheren Orten. Will man nun die Musiksammlung mit der guten alten und meist...
Bottom line Der Noxon 2 von terratec ist ein guter Streaming-Client und mit dem derzeitigen Straßenpreis von ca. 150 Euro zwar nicht ganz günstig, allerdings in Hinblick auf die Kosten vergleichbarer Produkte (z.B. Slim Devices Squeezebox 3) vollkommen in Ordnung...
0%
gamezoom.net
Updated:
2017-03-01 10:51:14
Man möchte gerne im Wohnzimmer seinen Lieblings-Internetradiosender anhören, doch leider befindet sich der PC in weiter Ferne. Was nun? Dreht man die Lautsprecher extrem laut auf und riskiert eine Rüge von einem Nachbarn? Der clevere Multimedia-User gr...
Bottom line Beim Terratec Noxon 2 audio prallen Optik und Funktionsumfang aufeinander.Mit unserm schicken Testmuster wird ein jeder Multimedia-Freak seine Freude haben.Vor allem Musikliebhaber die keinen PC ihr Eigen nennen, sind bestens beraten mit dem Terratec-...
80%
Tweakup.dk
Updated:
2017-03-01 10:51:14
Lidt musik skader aldrig. Men musik kan man jo faktisk ikke få for meget af. Noxon har samlet alt musikken i en lille boks. Eneste den kræver er tilslutning til internettet. Men så får man også adgang til ca. 10.000 forskellige internet radiostatione...
0%
gadgetspeak.com
Updated:
2017-03-01 10:51:14
Accessing music from different sources can be carried out by a device such as Terratec?s Noxon 2 product.
88%
v3.co.uk
Updated:
2017-03-01 10:51:14
Stream your digital music collection and Internet radio stations direct to your hi-fi...
80%
Show all
Customer service details