TerraMaster logo

TerraMaster F2-210 NAS/storage server Desktop Realtek RTD1296 1 GB 0 TB Grey

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67150
Info modified on:
10 Aug 2024, 11:50:26
Short summary description TerraMaster F2-210 NAS/storage server Desktop Realtek RTD1296 1 GB 0 TB Grey:

TerraMaster F2-210, NAS, Desktop, Realtek, RTD1296, 1 GB, 0 TB

Long summary description TerraMaster F2-210 NAS/storage server Desktop Realtek RTD1296 1 GB 0 TB Grey:

TerraMaster F2-210. Type: NAS. Chassis type: Desktop. Device class: Home & Home Office. Processor family: Realtek, Processor model: RTD1296, Processor frequency: 1.4 GHz. Internal memory: 1 GB. Total installed storage capacity: 0 TB

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.